EN
  • EN
  • DE

MM74LCX14

Part No MM74LCX14
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 234838-MM74LCX14
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74LCX14 CAD Model

Description

The MM74LCX14 from Texas Instruments is a highly advanced and versatile low voltage CMOS Hex Inverter, designed to offer superior performance and functionality in a variety of electronic applications.

  • Type: Hex Inverter
  • Feature: Equipped with six inverters, each with a Schmitt trigger input
  • Operating Voltage: Operates from a 2V to 3.6V VCC supply
  • Power Consumption: Low power consumption
  • Output Drive: Capable of driving 24mA @ the outputs
  • Data Bandwidth: Designed to support a wide data bandwidth
  • Output Stage: Features a power-down high impedance output stage
  • Compatibility: Designed to interface with both 3.3V and 5V systems

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
EliteMT
Lowest to $3.7539
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Atmel
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess