EN
  • EN
  • DE

RT9818C-31GVL

Part No RT9818C-31GVL
Manufacturer Richtek USA Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Manufacturer Homepage www.richtek.com
RoHS State Request Verification
Win Source Part Number 759211-RT9818C-31GVL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9818C-31GVL CAD Model

Description

The RT9818C-31GVL is a voltage detector manufactured by Richtek USA Inc. It's designed to monitor voltage levels and provide a reset signal to a microcontroller or other digital system when the voltage drops below a predefined threshold. This functionality is crucial for preventing data corruption and ensuring proper system operation during power brownouts or voltage fluctuations.

Applications

  • Microcontroller systems: Provides reset signal to microcontrollers during power-up and brownout conditions.
  • Memory protection: Prevents data corruption in memory devices during voltage drops.
  • Power management: Monitors voltage levels in power supplies and battery-powered systems.
  • Industrial control systems: Ensures reliable operation in industrial environments with fluctuating power conditions.
  • Automotive electronics: Monitors voltage levels in automotive systems to prevent system malfunctions.

Features

  • Preset reset threshold voltage: 3.1V (as indicated by the -31 in the part number).
  • High accuracy: Precise voltage detection for reliable operation.
  • Low quiescent current: Minimizes power consumption.
  • Open-drain output: Flexible output configuration for interfacing with different systems.
  • Small package size: Compact package for space-constrained applications.
  • Wide operating temperature range.
  • Built-in hysteresis: Prevents oscillations near the threshold voltage.

Benefits

  • System stability: Prevents system malfunctions during voltage drops.
  • Data protection: Protects data from corruption in memory devices.
  • Low power consumption: Extends battery life in portable applications.
  • Easy to use: Simple circuit design for easy integration into electronic circuits.
  • Reliable operation: Ensures reliable operation in harsh environments.
  • Cost-effective: Provides a cost-effective solution for voltage monitoring.

Additional Details

The RT9818C-31GVL typically comes in a small SOT-23 or similar surface-mount package. The open-drain output requires a pull-up resistor to a suitable voltage level. The reset signal is typically active-low, meaning that it is low when the voltage is below the threshold and high when the voltage is above the threshold. The built-in hysteresis prevents the reset signal from oscillating when the input voltage is near the threshold level. The quiescent current is the current consumed by the device when it is not actively resetting the system. It is crucial to consult the Richtek datasheet for detailed specifications, timing diagrams, and application notes. Proper decoupling capacitors should be used to minimize noise and ensure stable operation.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142,800 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess