EN
  • EN
  • DE

RTC6603SP

Part No RTC6603SP
Manufacturer Richwave
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richwave
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835982-RTC6603SP
Ultra Librarian 3D Model Ultra Librarian RTC6603SP CAD Model

Description

The RTC6603SP is a high-performance 2.4 GHz Front-End Module (FEM) designed by Richwave Technology. This FEM integrates a power amplifier (PA), a low noise amplifier (LNA), and a transmit/receive switch into a single, compact package, providing a complete RF front-end solution for various wireless communication applications.

Applications:

  • 2.4 GHz ISM Band Applications
  • Wireless LAN (WLAN) IEEE 802.11 b/g/n
  • Bluetooth
  • Smart Home Devices
  • Internet of Things (IoT) Devices

Features:

  • High Transmit Power: Delivers substantial output power for extended range.
  • Low Noise Figure: Ensures excellent receiver sensitivity.
  • Integrated PA, LNA, and T/R Switch: Reduces component count and board space.
  • Compact Package: Enables integration into small form-factor devices.
  • 2.4 GHz Operation: Specifically designed for the 2.4 GHz ISM band.

Benefits:

  • Increased Wireless Range: The high transmit power extends the communication distance.
  • Improved Receiver Sensitivity: The low noise figure enhances the ability to receive weak signals.
  • Simplified Design: Integration reduces the complexity of the RF front-end design.
  • Reduced Board Space: Compact package allows for smaller product designs.
  • Cost-Effective Solution: Integration of multiple components lowers overall system cost.

The RTC6603SP is characterized by its ability to deliver high transmit power while maintaining a low noise figure. This is crucial for applications requiring both long range and reliable communication. The integrated transmit/receive switch further simplifies the design by eliminating the need for external switching components. Its compact package makes it suitable for integration into a wide range of devices, from handheld devices to stationary access points.

Specifically, the RTC6603SP aims to optimize the performance of wireless systems operating in the 2.4 GHz band. The integrated LNA boosts the received signal strength, improving the signal-to-noise ratio (SNR). This increased SNR translates to more robust communication links, especially in environments with high levels of interference. The PA is designed to efficiently amplify the transmit signal while minimizing distortion, ensuring compliance with regulatory standards. The integrated T/R switch provides isolation between the transmit and receive paths, preventing unwanted signal leakage.

The device's specifications include a supply voltage range, typically 3.3V, and specific power consumption figures that depend on the operating mode (transmit, receive, or standby). Its performance parameters, such as output power, gain, and noise figure, are typically specified in the datasheet to enable designers to accurately predict system performance.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164,100 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess