EN
  • EN
  • DE

R1114N181D-TR-FA

Part No R1114N181D-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286884-R1114N181D-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114N181D-TR-FA CAD Model

Description

The R1114N181D-TR-FA is a low dropout (LDO) voltage regulator manufactured by Ricoh. It is designed to provide a stable 1.8V output voltage with high accuracy and low current consumption. This regulator is ideal for battery-powered and portable applications where efficiency is critical.

Applications

  • Smartphones and Tablets: Powers various components, including the application processor, memory, and peripherals.
  • Wearable Devices: Supplies stable voltage to sensors, microcontrollers, and communication modules in smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Provides efficient power management for sensors, actuators, and communication modules.
  • Wireless Communication Modules: Regulates voltage in Bluetooth, Wi-Fi, and other wireless modules to ensure reliable operation.
  • Portable Audio Players: Powers audio amplifiers and other audio processing components.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between the input and output voltage.
  • High Output Voltage Accuracy: Ensures a precise and stable 1.8V output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Overcurrent Protection: Protects the device and connected circuitry from damage due to excessive current draw.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit.
  • Thermal Shutdown Protection: Protects the device from overheating by shutting down the output when the junction temperature exceeds a safe limit.

Benefits

  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life.
  • Improved System Reliability: High output voltage accuracy ensures stable operation of connected circuits.
  • Robust Protection: Overcurrent, short-circuit, and thermal shutdown protection features enhance system reliability.
  • Compact Design: Available in small packages suitable for space-constrained applications.
  • Simplified Design: Integrated protection features simplify the design process.

Additional Details

The R1114N181D-TR-FA operates with an input voltage range of 2.0V to 6.0V. It is commonly available in a small SOT-23-5 package. The LDO regulator includes a chip enable (CE) pin for power saving, allowing the regulator to be turned off when not needed. The operating temperature range is typically from -40°C to +85°C.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess