EN
  • EN
  • DE

R1114Q181D

Part No R1114Q181D
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description LOW NOISE 150mA LDO REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286930-R1114Q181D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114Q181D CAD Model

Description

The R1114Q181D is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable, regulated 1.8V output from a higher input voltage, making it suitable for powering various electronic components and systems.

Applications

  • Powering Microcontrollers and Microprocessors: Providing a stable and accurate voltage source for reliable operation.
  • Portable Electronics: Used in smartphones, tablets, and other battery-powered devices for voltage regulation.
  • IoT Devices: Regulating power for sensors, communication modules, and other low-power IoT components.
  • Point-of-Load (POL) Regulation: Providing localized voltage regulation close to the load for improved efficiency.
  • Post Regulation: Implementing linear regulation after a switching regulator.

Features

  • Fixed Output Voltage: Provides a stable and accurate 1.8V output.
  • High Accuracy: Ensures precise voltage regulation for sensitive components.
  • Low Dropout Voltage: Allows efficient operation with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current flow.
  • Thermal Shutdown Protection: Prevents the IC from overheating and potentially failing.
  • Small Package Size: Enables compact circuit designs and integration into small form-factor devices.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current to the load.

Benefits

  • Reliable Operation: Stable voltage output ensures consistent performance of connected devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features safeguard the IC and connected components.
  • Improved Power Efficiency: Low dropout voltage and quiescent current minimize power losses.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable applications.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the number of external components needed.

Additional Details

The R1114Q181D is typically available in a small surface-mount package, such as DFN or SOT-23. The specific package may vary depending on the manufacturer and supplier. The operating temperature range is commonly specified as -40°C to +85°C, making it suitable for a wide range of environmental conditions. For the most accurate and up-to-date specifications, including input voltage range, output current capability, and detailed package dimensions, consult the manufacturer's datasheet. The 'D' at the end of the part number often denotes a specific variation in the IC's characteristics.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $2.4357
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4948 $59.8752
57+ $2.0467 $116.6619
88+ $1.9831 $174.5128
121+ $1.9185 $232.1385
156+ $1.8549 $289.3644
209+ $1.6632 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess