EN
  • EN
  • DE

R1114Q281B-TR-F

Part No R1114Q281B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286940-R1114Q281B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114Q281B-TR-F CAD Model

Description

The R1114Q281B-TR-F is a low-dropout (LDO) voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated 2.8V output voltage from a higher input voltage. Its low dropout voltage characteristic enables efficient operation even when the input voltage is only slightly higher than the desired output voltage. This makes it suitable for use in a variety of electronic devices and systems where a consistent 2.8V power supply is crucial.

Applications

  • Powering Microcontrollers: Providing a stable and clean 2.8V power supply for reliable microcontroller operation.
  • Portable Electronics: Used in smartphones, tablets, wearables, and other battery-powered devices.
  • IoT Devices: Regulating power for sensors, communication modules, and other low-power IoT components.
  • Wireless Communication Modules: Ensuring a stable 2.8V supply for Bluetooth, Wi-Fi, and other wireless modules.
  • Memory Devices: Powering low-voltage memory chips that require a 2.8V supply voltage.

Features

  • Fixed Output Voltage: Provides a precisely regulated 2.8V output voltage.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage, improving efficiency.
  • High Accuracy: Ensures the output voltage remains within tight tolerances.
  • Overcurrent Protection: Protects the IC and the load from damage due to excessive current flow.
  • Thermal Shutdown Protection: Prevents the IC from overheating and potentially failing.
  • Low Quiescent Current: Minimizes power consumption when the load is light or absent, which extends battery life in portable applications.
  • Small Package Size: Allows for compact circuit designs and integration into small devices.

Benefits

  • Stable and Reliable Power: Ensures consistent performance of electronic devices by providing a stable 2.8V supply.
  • Protection Against Damage: Overcurrent and thermal shutdown features safeguard the IC and connected components from damage.
  • Improved Power Efficiency: Low dropout voltage and quiescent current minimize power losses, leading to better energy efficiency.
  • Extended Battery Life: Low power consumption contributes to longer battery life in battery-powered applications.
  • Compact Design: Small package size facilitates integration into space-constrained applications.
  • Simplified Circuit Design: Fixed output voltage simplifies the design process and reduces the number of required external components.

Additional Details

The R1114Q281B-TR-F is typically available in a small surface-mount package such as DFN or SOT-23. The operating temperature range is commonly specified as -40°C to +85°C. The 'TR-F' suffix generally indicates tape and reel packaging suitable for automated assembly processes. Consult the manufacturer's datasheet for detailed specifications, including input voltage range, output current capabilities, and package dimensions. The 'B' likely signifies a specific revision or variation of the IC.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess