EN
  • EN
  • DE

R1115Z181B-TR-F

Part No R1115Z181B-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286960-R1115Z181B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1115Z181B-TR-F CAD Model

Description

The R1115Z181B-TR-F is a voltage regulator IC manufactured by Ricoh. It's part of the R1115 series, which is known for being a low-dropout (LDO) regulator with a focus on low supply current and high-output voltage accuracy. The device is designed for use in a wide array of applications, especially portable and battery-powered devices. This specific model outputs a voltage of 1.8V.

Applications

  • Power Source for Microcontrollers: Supplies clean and stable power to microcontrollers in embedded systems.
  • Voltage Regulation in Portable Electronics: Used in devices like MP3 players, digital cameras, and handheld gaming consoles.
  • Power Management in Wearable Devices: Found in smartwatches, fitness trackers, and other wearable electronics.
  • Regulation for IoT (Internet of Things) Devices: Provides a regulated voltage for various sensors and communication modules in IoT applications.
  • Power Supply for Mobile Communication Devices: Used in cell phones and other mobile devices to regulate voltage for critical components.

Features

  • Output Voltage: Fixed 1.8V output voltage with high accuracy.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • Input Voltage Range: Operates with a wide range of input voltages.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current flow.
  • Thermal Shutdown Protection: Prevents overheating and potential damage at high temperatures.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Extended Battery Life: Low supply current contributes to longer battery life in portable applications.
  • Stable Power Supply: High output voltage accuracy ensures a consistent and reliable power source for sensitive electronic components.
  • Protection Against Damage: Overcurrent and thermal shutdown protection mechanisms safeguard the regulator and connected circuitry.
  • Space-Saving Design: Small package size enables integration into compact devices where board space is limited.
  • Wide Application Range: Suitable for various applications due to its versatile features and performance characteristics.

Additional Details

The R1115Z181B-TR-F LDO regulator is packaged in a small surface-mount package like SOT-23. The 'TR' suffix specifies that the part is provided on tape and reel packaging for efficient automated assembly. Its low quiescent current makes it exceptionally well-suited for battery-operated devices which have a need for a long run time between charges. Datasheets detail the precise pinout, absolute maximum ratings, and performance characteristics for this particular part. Often used where a simple, effective, and dependable 1.8V regulated power source is needed.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $11.4253
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess