EN
  • EN
  • DE

R1115Z281D-TR-F

Part No R1115Z281D-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286967-R1115Z281D-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1115Z281D-TR-F CAD Model

Description

The R1115Z281D-TR-F is a low-dropout (LDO) voltage regulator manufactured by Ricoh. It is part of the R1115 series, known for its low supply current, high accuracy, and small package size. This particular model provides a stable 2.8V output voltage, making it suitable for a wide range of portable devices and power management applications.

Applications

  • Powering Microcontrollers: Provides a stable voltage supply for microcontrollers in embedded systems.
  • Mobile Phones and Smartphones: Used in power management circuits to regulate voltage for various components within the device.
  • Wearable Devices: Suited for use in smartwatches, fitness trackers, and other wearable electronics.
  • IoT (Internet of Things) Devices: Ideal for providing regulated power in low-power IoT applications.
  • Portable Audio Players: Regulates voltage for audio amplifiers and other circuits in portable music players.

Features

  • Output Voltage: Fixed 2.8V output voltage with high accuracy.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • Input Voltage Range: Supports a wide range of input voltages for flexibility in power source selection.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current flow.
  • Thermal Shutdown Protection: Prevents overheating and potential damage at high temperatures.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Stable Voltage Supply: Ensures a consistent and reliable voltage source for sensitive electronic components.
  • Extended Battery Life: Low supply current helps maximize battery life in portable devices.
  • Protection Against Overload: Built-in overcurrent and thermal protection mechanisms enhance system reliability.
  • Compact Design: Small package size allows for easy integration into space-limited applications.
  • Wide Operating Range: Suitable for a variety of operating conditions due to its wide input voltage range.

Additional Details

The R1115Z281D-TR-F typically comes in a small surface-mount package such as SOT-23. The 'TR' suffix usually signifies tape and reel packaging, which is designed for automated assembly. Its low quiescent current renders it well suited for battery-driven applications where long service life is desired. This component is likely to incorporate short-circuit protection for preventing damage due to load shorts. Datasheets offer detailed specifications regarding package dimensions, operating conditions, and pinout. It is commonly employed in applications needing a simple, efficient, and reliable 2.8V regulated supply.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $7.0594
Bel Power Solutions
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4902 $59.7648
57+ $2.0432 $116.4624
88+ $1.9797 $174.2136
121+ $1.9161 $231.8481
156+ $1.8515 $288.8340
209+ $1.6609 $347.1281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,800 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess