EN
  • EN
  • DE

R1130H251B-T1

Part No R1130H251B-T1
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287066-R1130H251B-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1130H251B-T1 CAD Model

Description

The R1130H251B-T1 is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable 2.5V output voltage, catering to a wide range of electronic applications requiring precise voltage regulation. Its small package and low quiescent current are ideal for portable and battery-powered devices.

Applications:

  • Microcontroller Power Supply: Provides a stable 2.5V power rail for microcontrollers in embedded systems.
  • Sensor Power Supply: Regulates the voltage supply for sensors, ensuring accurate and consistent readings.
  • Portable Electronic Devices: Suitable for smartphones, tablets, and other battery-powered devices requiring efficient voltage regulation.
  • Wireless Communication Modules: Powers wireless communication modules such as Bluetooth and Wi-Fi transceivers.
  • Memory Devices: Regulates the voltage for memory chips, ensuring data integrity and reliable operation.

Features:

  • Fixed Output Voltage: 2.5V fixed output voltage for precise voltage regulation.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Input Voltage Range: Operates over a wide input voltage range, accommodating variations in power sources.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit, preventing damage to the regulator and the load.
  • Small Package: Available in a compact package suitable for space-constrained applications.
  • High Accuracy: Provides stable and accurate output voltage over a wide range of operating conditions.
  • Thermal Shutdown: Protects the regulator from overheating by disabling the output when the junction temperature exceeds a safe limit.

Benefits:

  • Stable Power Supply: Ensures reliable operation of electronic devices by providing a stable and consistent 2.5V voltage.
  • Extended Battery Life: Low quiescent current minimizes power consumption, prolonging battery life in portable devices.
  • Protection Against Damage: Overcurrent and short-circuit protection safeguard the regulator and the connected circuitry from damage due to fault conditions.
  • Space Saving: Small package allows for integration in compact and portable devices.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the need for external components.
  • Improved Reliability: High accuracy and thermal shutdown enhance the reliability and lifespan of the regulator.

Additional Details:

The R1130H251B-T1 is typically implemented using a low dropout (LDO) regulator architecture, enabling it to maintain a stable output voltage even when the input voltage is close to the output voltage. It also provides excellent transient response, ensuring stable voltage during sudden load changes. For precise specifications, including the package type, pin configuration, and electrical characteristics, refer to the product datasheet. This component is typically lead-free and RoHS compliant.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6382 $60.4674
17+ $7.0871 $120.4807
26+ $6.8665 $178.5290
35+ $6.6447 $232.5645
45+ $6.4230 $289.0350
61+ $5.7588 $351.2868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess