EN
  • EN
  • DE

R1170H191B-T1-FB

Part No R1170H191B-T1-FB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287345-R1170H191B-T1-FB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1170H191B-T1-FB CAD Model

Description

The R1170H191B-T1-FB is a low-dropout (LDO) voltage regulator manufactured by Ricoh. It is designed to provide a stable and accurate 1.9V output voltage from an input voltage ranging from 1.4V to 6.0V. This regulator is part of the R1170 series, known for its low supply current and various protection features.

Applications

  • Powering microcontrollers
  • Regulating voltage in portable electronics (smartphones, tablets)
  • Battery-powered devices
  • Sensor power supplies
  • Wireless communication equipment

Features

  • Output Voltage: Fixed 1.9V output voltage.
  • Input Voltage Range: 1.4V to 6.0V.
  • Low Supply Current: Minimizes power consumption and extends battery life.
  • Overcurrent Protection: Protects the regulator and load from excessive current.
  • Short-Circuit Protection: Protects the regulator and load from short-circuit conditions.
  • Thermal Shutdown: Shuts down the regulator when the temperature exceeds a safe limit.
  • Package: Available in a compact package for space-constrained applications.

Benefits

  • Stable and Accurate Voltage: Provides a reliable voltage source for sensitive electronic components.
  • Extended Battery Life: Low supply current reduces power consumption in battery-powered devices.
  • Robust Protection: Built-in protection features enhance system reliability and prevent damage.
  • Compact Size: Allows for integration into small form factor devices.
  • Ease of Use: Simple to implement with minimal external components.

Additional Details

The R1170H191B-T1-FB is a CMOS-based LDO regulator, offering high performance and efficiency. The "FB" suffix likely indicates specific packaging or testing variations. External capacitors are required for stable operation; the datasheet provides detailed recommendations for capacitor selection. Proper PCB layout is crucial for minimizing noise and ensuring stable performance. Consult the datasheet for detailed electrical characteristics, application notes, and package dimensions. The device is designed to be RoHS compliant.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $19.1290
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess