EN
  • EN
  • DE

R1170H451B-T1-HB

Part No R1170H451B-T1-HB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287368-R1170H451B-T1-HB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1170H451B-T1-HB CAD Model

Description

The R1170H451B-T1-HB is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable and accurate 4.5V output voltage, making it well-suited for a variety of electronic devices and systems requiring a reliable power source.

Applications

  • Power management in portable electronic devices
  • Voltage regulation in battery-powered applications
  • Powering microcontrollers and digital circuits
  • Power supply for sensors and communication modules

Features

  • Fixed output voltage of 4.5V
  • Low dropout voltage
  • Overcurrent protection
  • Thermal shutdown protection
  • Small SOT-23-5 package

Benefits

  • Ensures stable and reliable operation of connected devices
  • Extends battery life in portable applications
  • Protects against damage from overcurrent and over-temperature conditions
  • Reduces board space requirements

The R1170H451B-T1-HB is a CMOS-based voltage regulator with a fixed 4.5V output. Its low dropout voltage characteristic allows it to maintain a stable output even when the input voltage approaches the output voltage, making it efficient for battery-powered systems where the battery voltage declines during use. Integrated overcurrent and thermal shutdown protection features enhance the device's reliability by preventing damage from overload or overheating. The compact SOT-23-5 package is beneficial for applications where board space is limited. The regulator's high output voltage accuracy is crucial for powering sensitive electronic components, ensuring proper functioning and longevity.

Technical Specifications:

  • Output Voltage: 4.5V
  • Input Voltage Range: 2.0V to 6.0V
  • Output Current: Up to 300mA
  • Dropout Voltage: Typically 150mV at 100mA
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOT-23-5

You May Also Be Interested in

Qualcomm
Lowest to $10.8258
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Lowest to $1.3063

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess