EN
  • EN
  • DE

R1210N401D-TR

Part No R1210N401D-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287523-R1210N401D-TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1210N401D-TR CAD Model

Description

The Ricoh R1210N401D-TR is a voltage detector IC that monitors voltage levels and provides a reset signal when the voltage drops below a specified threshold. It safeguards sensitive components from damage due to undervoltage or brownout conditions.

Applications

  • Microcontroller Reset Circuits: Provides reliable reset functionality for microcontrollers during power-up and brown-out situations.
  • Power Management Systems: Monitors voltage to prevent damage caused by undervoltage conditions.
  • Battery-Powered Devices: Enables low-battery detection and shutdown to prolong battery life.
  • Industrial Control Systems: Protects sensitive industrial equipment from voltage fluctuations.
  • Consumer Electronics: Used in smartphones, tablets, digital cameras, and other consumer devices for power management and system protection.

Features

  • High-Accuracy Voltage Detection: Provides precise monitoring of voltage levels.
  • Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Small Package Size: Typically available in a compact SOT-23 package.
  • Open Drain Output: Allows for flexible connection to external circuitry.
  • Hysteresis: Prevents oscillation during voltage transitions.
  • Detection Voltage: 4.0V.
  • Operating Voltage Range: Typically 1.4V to 5.5V, suitable for a wide range of power supplies.

Benefits

  • Improved System Reliability: Protects against damage from undervoltage conditions.
  • Extended Battery Life: Low current consumption helps extend the battery life of portable devices.
  • Simplified Circuit Design: Integrated functionality minimizes the need for external components.
  • Reduced System Cost: Compact size and integration contribute to lower overall system costs.
  • Enhanced Safety: Prevents device malfunction due to voltage drops, ensuring safe operation.

Additional Details

The R1210N401D-TR is commonly packaged in a SOT-23 configuration. Its open-drain output requires an external pull-up resistor. The hysteresis feature ensures stable output and prevents unwanted oscillations. With a detection voltage of 4.0V, it is ideal for systems operating at or around this voltage level. The 'TR' suffix signifies tape and reel packaging, facilitating automated assembly.

This voltage detector IC is a crucial component in maintaining the integrity and reliability of electronic systems by ensuring stable power supplies. Its applications range widely across various electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8097 $58.0970
25+ $4.7667 $119.1675
38+ $4.6177 $175.4726
52+ $4.4687 $232.3724
67+ $4.3197 $289.4199
90+ $3.8727 $348.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess