EN
  • EN
  • DE

SII169CT100

Part No SII169CT100
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323556-SII169CT100
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SII169CT100 CAD Model

Description

The SII169CT100, manufactured by Silicon Labs, is a PanelLink® transmitter. It is designed to transmit video data from a graphics source to a display panel, such as those found in LCD monitors and digital projectors. A key feature of this component is its support for High-bandwidth Digital Content Protection (HDCP), which allows for the secure transmission of protected content. The 'CT100' likely refers to the package type or pin count.

Applications

  • LCD Monitors
  • Digital Projectors
  • Flat Panel Displays
  • High-Definition Televisions (HDTVs)
  • Graphics Cards

Features

  • PanelLink® Transmitter: Provides a high-speed digital interface for video transmission.
  • HDCP Support: Ensures secure transmission of protected content, required for playing Blu-ray discs and other copyrighted material.
  • High Resolution: Supports various display resolutions, typically including UXGA (1600x1200) and HDTV (1080p).
  • Integrated DDC: Includes Display Data Channel for seamless plug-and-play functionality.
  • Low Power Consumption: Designed for energy-efficient operation in display systems.
  • 100-Pin Package: Refers to the package type, allowing for additional features or connectivity compared to smaller packages.

Benefits

  • Secure Content Delivery: Allows for the secure transmission of protected content to display devices.
  • High-Quality Display: Enables crisp and clear images on compatible display panels.
  • Simplified Integration: Reduces design complexity with its integrated features.
  • Cost-Effective Solution: Provides a balance of performance and cost for video transmission applications.
  • Enhanced System Performance: Supports high-resolution video playback without compromising performance.

Additional Details

The SII169CT100 typically interfaces with a graphics processing unit (GPU) or similar video source and transmits the video signal to the display panel via a TMDS (Transition Minimized Differential Signaling) link. The HDCP functionality is crucial for consumer electronics devices handling copyrighted material. The 100-pin package likely offers additional I/O capabilities compared to similar chips with fewer pins, potentially allowing for more advanced features or configuration options.

This device is commonly integrated into a wide range of display systems, from desktop monitors to large-screen TVs and projection systems. It ensures compatibility and interoperability between different devices by providing a robust and reliable interface for high-resolution video transmission.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess