EN
  • EN
  • DE

R1211N002B-TR

Part No R1211N002B-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287542-R1211N002B-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1211N002B-TR CAD Model

Description

The R1211N002B-TR is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable and regulated output voltage for various electronic applications. Key characteristics include low power consumption, high output voltage accuracy, and built-in protection features. This makes it suitable for use in battery-powered devices and other applications where efficiency and reliability are important.

Applications

  • Smart Cards: Provides a stable voltage supply for the microcontroller and memory components.
  • RF Modules: Regulates the voltage for the RF transceiver and other sensitive circuits.
  • Low-Power Microcontrollers: Supplies power to the microcontroller core and peripherals.
  • Medical Devices: Used in portable medical devices like glucose meters and heart rate monitors.
  • Security Systems: Provides stable power to sensors and control circuits.

Features

  • Low Dropout Voltage: Ensures a stable output voltage even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Delivers a precise and stable output voltage, essential for sensitive components.
  • Low Quiescent Current: Minimizes power consumption during standby or low-load conditions.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit.
  • Thermal Shutdown Protection: Prevents the device from overheating and causing damage.
  • Small Package Size: Facilitates integration into compact electronic devices.

Benefits

  • Extended Battery Life: Low quiescent current contributes to longer operating times for battery-powered devices.
  • Reliable System Operation: Stable voltage regulation ensures consistent performance of the connected circuitry.
  • Protection Against Failures: Overcurrent, short-circuit, and thermal shutdown protection features prevent damage to the regulator and the load.
  • Compact Design: Small package size allows for space-saving designs in portable electronics.
  • Improved System Durability: Protection mechanisms enhance the overall robustness of the electronic system.

Additional Details

The R1211N002B-TR has a target output voltage of 0.2V. The typical input voltage range is between 1.6V and 5.5V. It's typically packaged in a small form factor package such as DFN or SOT. The operating temperature range is generally from -40°C to +85°C. External ceramic capacitors are usually recommended for input and output filtering for enhanced stability and noise reduction. Consult the datasheet for detailed electrical specifications and application circuit recommendations.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1513 $58.2505
935+ $0.1236 $115.5660
1,445+ $0.1201 $173.5445
1,985+ $0.1167 $231.6495
2,580+ $0.1120 $288.9600
3,450+ $0.1005 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess