EN
  • EN
  • DE

AP3608EGTR-G1

Part No AP3608EGTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM / LED Driver 80 Segment 20-Pin TSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Linear
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 4.2V
Maximum Supply Voltage 5.5V
Channel Output Current 100mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP-EP
Win Source Part Number 199198-AP3608EGTR-G1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AP3608E
Introduction Date October 14, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP3608EGTR-G1 CAD Model

Description

Diodes Incorporated AP3608EGTR-G1 Overview

The AP3608EGTR-G1 is a high-performance, integrated circuit from Diodes Incorporated, designed to meet the rigorous demands of power management in modern electronic devices. This versatile IC is a perfect solution for a wide range of applications, including mobile phones, portable media players, and other compact, battery-powered gadgets where efficient power conversion is critical.

Key Features

  • High Efficiency: The AP3608EGTR-G1 boasts an impressive efficiency rating, ensuring minimal power loss during operation and extending the battery life of the end product.
  • Low Standby Power: It is designed to consume very low power in standby mode, making it ideal for battery-sensitive applications.
  • Adjustable Output Voltage: Users can adjust the output voltage to match the requirements of the specific application, providing great flexibility in design.
  • Over-Temperature Protection: The device includes a built-in over-temperature protection feature, which safeguards the IC and the surrounding components from damage due to excessive heat.
  • Compact Packaging: The AP3608EGTR-G1 comes in a small, leadless package that is suitable for space-constrained applications.

Applications

The AP3608EGTR-G1 is engineered to support a wide array of applications where power efficiency and space economy are paramount. Its applications include, but are not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • GPS Units
  • Digital Cameras
  • Health and Fitness Wearables

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP3608EGTR-G1 is no exception. This product has been rigorously tested to meet the high standards of reliability and performance that customers have come to expect from Diodes Incorporated. With its robust design and advanced features, the AP3608EGTR-G1 is an excellent choice for designers looking to enhance the power management capabilities of their next project.

Ordering Information

The AP3608EGTR-G1 is available for order in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, customers should consult the datasheet or contact Diodes Incorporated directly.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5013 $60.1560
285+ $0.4123 $117.5055
435+ $0.3985 $173.3475
600+ $0.3858 $231.4800
775+ $0.3731 $289.1525
1,035+ $0.3350 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess