EN
  • EN
  • DE

NTLUS3C18PZTBG

Part No NTLUS3C18PZTBG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 12V 4.4A 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 23 Weeks
Features P-Channel 12 V 4.4A (Ta) 660mW (Ta) Surface Mount 6-UDFN (1.6x1.6)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-PowerUFDFN
Case / Package 6-UDFN (1.6x1.6)
Family Name NTLUS3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929460-NTLUS3C18PZTBG
Ultra Librarian 3D Model Ultra Librarian NTLUS3C18PZTBG CAD Model

Description

ON Semiconductor NTLUS3C18PZTBG: High-Performance Power MOSFET

Introducing the NTLUS3C18PZTBG, a cutting-edge power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This device is part of ON Semiconductor's extensive portfolio of power management solutions, designed to meet the rigorous demands of modern electronic applications. The NTLUS3C18PZTBG is engineered to deliver high efficiency and reliability, making it an ideal choice for a wide range of power switching applications.

The NTLUS3C18PZTBG is a single N-channel MOSFET that operates at 30V with a continuous drain current of 46A, making it capable of handling high current loads with ease. Its low on-resistance of just 8.4 mOhms minimizes power loss and improves overall efficiency, which is crucial for energy-sensitive systems. This feature, combined with its fast switching speed, enables the MOSFET to reduce switching losses and enhance performance in high-frequency circuits.

Constructed with ON Semiconductor's advanced trench technology, the NTLUS3C18PZTBG offers superior thermal performance and ruggedness. The device is housed in a compact 5x6 mm² flat lead package that provides excellent power density and is footprint-compatible with standard SO-8 packages. This allows for a straightforward upgrade path for existing designs, simplifying the transition to this more efficient MOSFET.

The NTLUS3C18PZTBG also includes an integrated Zener diode for electrostatic discharge (ESD) protection, safeguarding the device against voltage spikes and enhancing its robustness in harsh environments. Its low gate charge and capacitance contribute to reduced drive power requirements, which is beneficial for battery-powered applications where power conservation is paramount.

Applications for the NTLUS3C18PZTBG range from power supply units, DC-DC converters, and motor drives to load switches and battery management systems. Its exceptional performance characteristics make it suitable for use in consumer electronics, automotive, industrial, and telecommunications equipment.

With its combination of high efficiency, robustness, and compact size, the ON Semiconductor NTLUS3C18PZTBG MOSFET is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4782 $59.7750
295+ $0.3924 $115.7580
460+ $0.3801 $174.8460
630+ $0.3679 $231.7770
815+ $0.3557 $289.8955
1,090+ $0.3188 $347.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess