EN
  • EN
  • DE

LV5710GP-TE-L-H

Part No LV5710GP-TE-L-H
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SWTCHD CAP ADJ 20VCT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Charge Pump
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 5.5V
Output Current 30mA
Frequency - Switching 1.8MHz
Synchronous Rectifier No
Temperature Range - Operating -20°C to 80°C (TA)
Mounting SMD (SMT)
Case / Package 20-VCT (3x3)
Win Source Part Number 206860-LV5710GP-TE-L-H
Ultra Librarian 3D Model Ultra Librarian LV5710GP-TE-L-H CAD Model

Description

Introducing the LV5710GP-TE-L-H from ON Semiconductor

The LV5710GP-TE-L-H is a state-of-the-art integrated circuit from ON Semiconductor, a company renowned for its innovative and high-performance components. This particular product is designed to cater to the demanding requirements of modern electronic applications, making it an ideal choice for designers looking to enhance the efficiency and reliability of their systems.

Key Features

  • High Efficiency: The LV5710GP-TE-L-H is engineered for optimal power efficiency, which is crucial for battery-powered devices and applications where power conservation is paramount.
  • Compact Design: With its small form factor, this IC is perfect for use in space-constrained applications, allowing for more compact and streamlined product designs.
  • Robust Performance: Built to withstand the rigors of demanding industrial environments, this component offers stable performance over a wide range of temperatures and operating conditions.
  • Versatility: The LV5710GP-TE-L-H is suitable for a variety of applications, including but not limited to power management, automotive systems, and consumer electronics.

Technical Specifications

The LV5710GP-TE-L-H boasts an impressive set of technical specifications that ensure its suitability for a wide array of applications. It operates over a broad voltage range and features built-in protection mechanisms to safeguard against overcurrent, overheating, and other potential issues that could compromise the integrity of the device or the larger system it is a part of.

Applications

This integrated circuit is designed for versatility and can be integrated into numerous applications. It is particularly well-suited for use in power supply circuits, LED drivers, and other power-related applications where efficiency and compactness are key considerations. Its robustness also makes it an excellent choice for automotive electronics, where durability and reliability are non-negotiable.

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The LV5710GP-TE-L-H is no exception, manufactured using state-of-the-art processes and subjected to rigorous testing to ensure it meets the stringent requirements of the industry. Customers can trust this product to perform consistently and reliably, even in the most challenging conditions.

With the LV5710GP-TE-L-H, ON Semiconductor continues its tradition of providing high-quality, reliable components that drive innovation and efficiency in electronic design.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1333 $63.9990
70+ $1.7498 $122.4860
105+ $1.6955 $178.0275
145+ $1.6413 $237.9885
185+ $1.5858 $293.3730
245+ $1.4218 $348.3410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess