EN
  • EN
  • DE

R3111N471C-TR-F

Part No R3111N471C-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288362-R3111N471C-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111N471C-TR-F CAD Model

Description

The R3111N471C-TR-F is a voltage detector IC manufactured by Ricoh. It's designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. The "-TR" indicates tape and reel packaging, while the "-F" often signifies compliance with specific industry standards or enhanced quality control, possibly for automotive applications.

Applications

  • Automotive Applications: Voltage monitoring and reset functionality in automotive electronic control units (ECUs).
  • Microcontroller Reset Circuits: Ensuring reliable microcontroller reset during power-up or brownout conditions.
  • Battery Monitoring Systems: Protecting batteries from deep discharge in portable devices.
  • Power Supply Monitoring: Detecting undervoltage conditions in various electronic systems.
  • Industrial Control Systems: Monitoring power rails for critical components in industrial equipment.

Features

  • High-Precision Voltage Detection: Accurate monitoring of voltage levels.
  • Low Supply Current: Minimizes power consumption for extended battery life.
  • Built-in Hysteresis: Prevents oscillations and false triggering due to voltage noise.
  • Small Package: Available in a compact SOT-23-5 package for space-constrained applications.
  • Open Drain Output: Provides flexibility in interfacing with other circuits.

Benefits

  • Improved System Reliability: Prevents system malfunctions due to voltage drops.
  • Extended Battery Life: Low power consumption allows for longer operating times.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Compact Footprint: Saves valuable board space in densely populated designs.
  • Stable and Robust Operation: Hysteresis ensures reliable performance even in noisy environments.

Additional Details

The R3111N471C-TR-F has a detection voltage of 4.7V. It typically operates over a temperature range of -40°C to +85°C. The output is an N-channel open drain and requires an external pull-up resistor. The low supply current is usually in the microampere range. The hysteresis voltage helps prevent oscillations and ensures reliable reset operation. The "-F" suffix may indicate compliance with specific automotive standards such as AEC-Q100. Care should be taken when selecting the pull-up resistor and ensuring compliance with all application-specific voltage requirements.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess