EN
  • EN
  • DE

R3111N521A-TR-F

Part No R3111N521A-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+Rohs
Reference case SOT-153
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 733618-R3111N521A-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111N521A-TR-F CAD Model

Description

The R3111N521A-TR-F is a voltage detector IC manufactured by Ricoh. It's designed to monitor voltage levels and provide a reset signal when the voltage drops below a specific threshold. This function is crucial for protecting microcontrollers and other sensitive electronic components from damage due to undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Ensuring proper microcontroller initialization after a power failure.
  • Power Supply Monitoring: Detecting undervoltage conditions in power supplies.
  • Battery-Powered Devices: Monitoring battery voltage to prevent deep discharge.
  • System Power Management: Implementing power-on reset (POR) and voltage monitoring functions.
  • Industrial Control Systems: Protecting critical components from voltage fluctuations.

Features

  • High-Accuracy Detection Voltage: Precisely detects voltage drops below the specified threshold (5.2V in this case).
  • Low Supply Current: Minimizes power consumption in battery-powered applications.
  • Built-in Hysteresis: Prevents oscillation during voltage transitions.
  • Small Package: Available in a compact package for space-constrained designs.
  • Open Drain Output: Allows for flexible connection to various logic levels.
  • Temperature Range: Wide operating temperature range for reliable performance in diverse environments.

Benefits

  • Enhanced System Reliability: Prevents erratic behavior and data corruption caused by undervoltage.
  • Protection Against Damage: Safeguards sensitive components from permanent damage due to low voltage.
  • Extended Battery Life: Low power consumption maximizes operating time in battery-powered devices.
  • Simplified Circuit Design: Integrated functionality reduces external component count.
  • Cost-Effective Solution: Provides essential voltage monitoring and reset functionality at a low cost.

Additional Details

The R3111N521A-TR-F offers a built-in delay circuit that provides a defined reset pulse width. The hysteresis characteristic prevents the output from toggling rapidly when the input voltage is near the detection threshold. The output is typically an open-drain NMOS transistor, which requires an external pull-up resistor. The 'TR' suffix indicates tape and reel packaging for automated assembly. Consult the official Ricoh datasheet for detailed electrical specifications, timing diagrams, and application examples. The detection voltage is factory-trimmed for high accuracy. This part is frequently used in embedded systems to ensure robust and reliable operation.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess