EN
  • EN
  • DE

R3111Q271A-TR-F

Part No R3111Q271A-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288401-R3111Q271A-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111Q271A-TR-F CAD Model

Description

The R3111Q271A-TR-F is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and accurate 2.7V output voltage with a low supply current. This regulator incorporates an internal short-circuit protection circuit and an auto-discharge function. It comes in a small SOT-23-5 package. The "-TR" signifies tape and reel packaging for automated assembly and "-F" denotes a lead-free component.

Applications:

  • Powering Microcontrollers
  • Voltage Regulation for Wireless Communication Modules
  • Sensor Power Supply
  • Real-Time Clock (RTC) Power
  • Portable Electronic Devices

Features:

  • Fixed Output Voltage: 2.7V
  • High Accuracy Output Voltage: ±0.8%
  • Low Supply Current: Typically 95μA
  • Input Voltage Range: Up to 6.5V
  • Internal Short-Circuit Protection
  • Auto-Discharge Function
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOT-23-5

Benefits:

  • Stable and Accurate Power Supply: Ensures consistent and reliable operation of connected devices.
  • Extended Battery Life: Low supply current minimizes power consumption in battery-powered applications.
  • Protection Against Overload: Short-circuit protection prevents damage to the regulator and connected circuitry.
  • Simplified Circuit Design: The auto-discharge function simplifies power-down sequencing.
  • Compact Size: The small SOT-23-5 package is ideal for space-constrained applications.

Additional Details:

The R3111Q271A-TR-F voltage regulator is designed for applications demanding a consistent and reliable 2.7V power supply. Its low quiescent current makes it suitable for battery-operated devices. The short-circuit protection enhances the robustness of the overall system. The auto-discharge functionality ensures the output capacitor is quickly discharged when the regulator is disabled, preventing unexpected behavior in downstream circuitry. The tape and reel packaging facilitates automated assembly, and the lead-free construction meets environmental compliance standards.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2576 $57.9600
550+ $0.2114 $116.2700
845+ $0.2056 $173.7320
1,165+ $0.1987 $231.4855
1,510+ $0.1917 $289.4670
2,015+ $0.1721 $346.7815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess