EN
  • EN
  • DE

R3111Q361A-TR-F

Part No R3111Q361A-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1101+
Reference case SOT23-4
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 740978-R3111Q361A-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111Q361A-TR-F CAD Model

Description

The R3111Q361A-TR-F is a voltage detector IC manufactured by Ricoh Electronic Devices Co., LTD. It is designed to monitor power supply voltages and provide a reset signal to a microcontroller or other system components when the voltage falls below a specified threshold. This function is crucial for preventing erratic behavior or data corruption in embedded systems during power-up, power-down, or brownout conditions.

Applications:

  • Microcontroller Reset: Providing a reset signal to a microcontroller during power-up, power-down, or brownout conditions.
  • Power Supply Monitoring: Monitoring power supply voltages in embedded systems.
  • Battery Monitoring: Monitoring battery voltage in portable devices.
  • Data Protection: Preventing data corruption during power failures.
  • System Supervision: Ensuring reliable operation of embedded systems.

Features:

  • Detection Voltage: 3.6V (Nominal)
  • High Accuracy: Accurate voltage detection with low threshold voltage variation.
  • Low Supply Current: Minimizes power consumption in battery-powered applications.
  • Small Package: Available in a compact package for space-constrained applications.
  • Open Drain Output: N-channel open drain output allows for flexible connection to various microcontrollers.
  • Manual Reset Input: Allows for external reset triggering.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Reliable System Operation: Ensures reliable operation of embedded systems by preventing erratic behavior during power supply fluctuations.
  • Data Protection: Prevents data corruption during power failures by resetting the microcontroller.
  • Low Power Consumption: Extends battery life in portable applications.
  • Compact Design: Small package allows for use in space-constrained applications.
  • Simple Implementation: Easy to integrate into embedded systems.

Additional Details:

The R3111Q361A-TR-F voltage detector operates by comparing the input voltage to an internal reference voltage. When the input voltage falls below the detection threshold, the output goes low, triggering a reset signal to the microcontroller. The device also includes a manual reset input, which allows for external reset triggering. The open drain output allows for flexible connection to various microcontrollers. This device is essential for ensuring the reliable operation of embedded systems in various applications.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3102 $59.5836
43+ $2.7166 $116.8138
66+ $2.6311 $173.6526
91+ $2.5468 $231.7588
118+ $2.4613 $290.4334
157+ $2.2072 $346.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess