EN
  • EN
  • DE

R3112N251C-TR-F

Part No R3112N251C-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288497-R3112N251C-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3112N251C-TR-F CAD Model

Description

The R3112N251C-TR-F is a voltage detector IC manufactured by Ricoh. This device is designed to monitor the voltage level of a power supply and provide a reset signal to a microcontroller or other digital circuit when the voltage drops below a specified threshold. This ensures proper system operation and prevents data corruption or malfunctions caused by voltage fluctuations.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and generates an alarm or shutdown signal if the voltage falls outside the acceptable range.
  • Battery-Powered Devices: Protects battery-operated devices from deep discharge by detecting low battery voltage and initiating a shutdown sequence.
  • Industrial Control Systems: Ensures the stable operation of industrial equipment by monitoring voltage levels and preventing malfunctions due to voltage drops.
  • Automotive Electronics: Monitors voltage levels in automotive systems to ensure the proper functioning of electronic components.

Features

  • High-Accuracy Voltage Detection: Precisely monitors voltage levels to ensure accurate reset triggering.
  • Built-in Delay Circuit: Incorporates a delay circuit to prevent false resets caused by transient voltage dips.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Tape and Reel Packaging (TR): Supplied in tape and reel packaging for automated assembly processes.

Benefits

  • Improved System Stability: Prevents system crashes and malfunctions caused by voltage drops.
  • Reliable Reset Function: Ensures a proper reset of the microcontroller during power-up or brown-out conditions.
  • Extended Battery Life: Reduces power consumption in battery-powered devices, extending their operating time.
  • Simplified Circuit Design: The integrated delay circuit reduces the need for external components, simplifying circuit design and saving space.
  • Automated Assembly: Tape and reel packaging facilitates automated assembly, reducing manufacturing costs.

The R3112N251C-TR-F voltage detector has a detection voltage of 2.5V. The built-in delay circuit prevents spurious resets by ensuring the voltage has been stable for a period before the reset signal de-asserts. The device's low current consumption is essential for battery-powered applications where minimizing power usage is paramount. The "TR" suffix indicates that the device is supplied in tape and reel packaging suitable for automated assembly processes. The “-F” likely denotes a specific feature or variant, perhaps related to the delay time or tolerance.

By providing a reliable and accurate voltage detection and reset function, the R3112N251C-TR-F contributes to the overall stability and reliability of electronic systems. This is particularly important in applications where maintaining a stable voltage supply is critical for reliable performance and preventing data corruption. The precision and low power consumption make it a suitable choice for sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess