EN
  • EN
  • DE

R3112N271C-TR

Part No R3112N271C-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Description LOW VOLTAGE DETECTOR WITH OUTPUT DELAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288507-R3112N271C-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R3112N271C-TR CAD Model

Description

The R3112N271C-TR is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. This component is designed to monitor the input voltage and provide a reset signal when the voltage falls below a specific threshold. It's an essential component for ensuring the stable operation of microcontrollers and other digital circuits, particularly in environments where voltage fluctuations can occur.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to detect undervoltage conditions.
  • Battery-Powered Devices: Protects battery-operated devices from deep discharge by detecting low battery voltage.
  • Industrial Control Systems: Ensures stable operation of industrial equipment by monitoring voltage levels.
  • Consumer Electronics: Safeguards electronic devices from voltage fluctuations and power supply issues.

Features

  • High-Accuracy Voltage Detection: Precisely monitors voltage levels to ensure accurate reset triggering.
  • Built-in Delay Circuit: Incorporates a delay circuit to prevent false resets caused by transient voltage dips.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package: Available in compact packages for space-constrained applications.
  • Tape and Reel Packaging (TR): Supplied in tape and reel packaging for automated assembly processes.

Benefits

  • Improved System Stability: Prevents system crashes and malfunctions caused by voltage drops.
  • Reliable Reset Function: Ensures a proper reset of the microcontroller during power-up or brown-out conditions.
  • Extended Battery Life: Reduces power consumption in battery-powered devices, extending their operating time.
  • Simplified Circuit Design: The integrated delay circuit reduces the need for external components.
  • Automated Assembly: Tape and reel packaging facilitates automated assembly, reducing manufacturing costs.

The R3112N271C-TR features a detection voltage of 2.7V. The internal delay circuit provides a specific delay time after the voltage rises above the threshold, before the reset signal is de-asserted. This delay is crucial for ensuring the microcontroller or other digital circuits have sufficient time to stabilize before operation commences. Low supply current consumption is essential for battery-powered applications where power conservation is a priority. The "TR" suffix indicates that the device is supplied in tape and reel packaging, which is specifically designed for automated assembly processes, improving manufacturing efficiency.

This voltage detector enhances the overall reliability of electronic systems by providing a precise and dependable voltage monitoring and reset function, mitigating system errors, and guaranteeing proper operation, even in the face of voltage fluctuations or power supply anomalies.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4895 $58.3635
32+ $3.6833 $117.8656
49+ $3.5690 $174.8810
67+ $3.4535 $231.3845
87+ $3.3380 $290.4060
116+ $2.9926 $347.1416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess