EN
  • EN
  • DE

R3115Z251A-TR

Part No R3115Z251A-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288598-R3115Z251A-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3115Z251A-TR CAD Model

Description

The Ricoh R3115Z251A-TR is a high-precision voltage detector IC designed for reliable voltage monitoring and reset generation in various electronic applications. This IC, manufactured by Ricoh, is essential for ensuring the stability and proper functioning of systems that are sensitive to voltage fluctuations. The 'TR' suffix indicates that this part is supplied in tape and reel packaging, suitable for automated assembly processes.

Applications

  • Microprocessor and Microcontroller Systems: Provides a reset signal to the processor when the supply voltage drops below a critical level, preventing data corruption and system crashes.
  • Power Management Circuits: Monitors the output voltage of power supplies and triggers a reset or shutdown if the voltage falls outside acceptable limits.
  • Battery-Powered Devices: Protects batteries from deep discharge by shutting down the system when the battery voltage is critically low.
  • Industrial Control Systems: Ensures reliable operation of industrial equipment by monitoring voltage levels and initiating protective measures.
  • Automotive Electronics: Provides voltage monitoring for various automotive systems, such as engine control units and infotainment systems.

Features

  • High-Accuracy Voltage Detection: Offers precise voltage monitoring with minimal error.
  • Low Supply Current: Consumes minimal power, making it suitable for battery-powered applications.
  • Built-In Hysteresis: Prevents oscillations at the threshold voltage, ensuring stable operation.
  • Open-Drain Output: Provides a flexible interface that can be easily connected to various logic levels.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits

  • Enhanced System Reliability: Prevents system malfunctions caused by voltage drops or fluctuations.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying the circuit design.
  • Improved System Protection: Protects sensitive components from damage due to undervoltage conditions.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price.

The R3115Z251A-TR functions by continuously monitoring the input voltage. If the voltage falls below the detection threshold (2.5V in this instance), the IC asserts a reset signal, typically a low-level output. When the voltage recovers above the threshold plus the hysteresis voltage, the reset signal is de-asserted after a specified delay time. This hysteresis prevents the output from oscillating when the input voltage is near the threshold level. The open-drain output allows designers to use a pull-up resistor to match the output voltage level to the system's logic. The small package makes it easy to integrate into compact designs. The low supply current is particularly crucial in battery-operated devices, minimizing the battery drain and prolonging operational time. The high accuracy voltage detection guarantees reliable system operation and prevents false resets caused by minor voltage variations. The R3115Z251A-TR provides a dependable and efficient solution for voltage monitoring and reset generation, vital for the stable operation of diverse electronic devices and systems.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
AMCC
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess