The R3132D26EC3-TR-FA is a voltage detector IC manufactured by Ricoh. It's designed to monitor the input voltage and generate a reset signal when the voltage drops below a pre-set threshold, ensuring that connected systems operate within safe voltage levels. The device is housed in a compact package and is suitable for a variety of applications where precise voltage monitoring is essential for preventing system malfunctions.
Applications:
- Microcontroller reset
- Power management systems
- Battery monitoring
- Over/under voltage protection
- Industrial control systems
Features:
- High-accuracy voltage detection
- Low supply current
- Compact package
- Hysteresis for stable operation
- Open drain output
Benefits:
- Prevents system malfunction due to low voltage
- Extends battery life in portable devices
- Saves board space
- Provides stable and reliable operation
- Offers flexible interfacing options
Additional Details:
The R3132D26EC3-TR-FA features a detection voltage of 2.6V. It is supplied in a small package, allowing for efficient use of PCB space. The low supply current characteristic makes it ideal for battery-powered applications where minimizing power consumption is critical. The built-in hysteresis ensures stable operation by preventing oscillations and false triggering. The open drain output provides flexibility in connecting to various types of microcontrollers and other digital circuits. It complies with RoHS standards, ensuring environmentally friendly manufacturing processes. It is commonly used to safeguard sensitive electronic components from damage due to voltage fluctuations.