EN
  • EN
  • DE

R5325N002B-TR-F

Part No R5325N002B-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289033-R5325N002B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5325N002B-TR-F CAD Model

Description

The Ricoh R5325N002B-TR-F is a voltage detector IC designed for system reset and power management applications. This integrated circuit provides accurate voltage detection and reliable reset signal generation, ensuring stable operation of electronic devices. The device is offered in a compact package, making it suitable for space-constrained applications.

Applications:

  • Microcontroller-based systems: Used for resetting the microcontroller upon detection of undervoltage conditions.
  • Power management circuits: Monitors the supply voltage and generates reset signals to prevent malfunctioning due to voltage drops.
  • Battery-powered devices: Ensures proper operation and prevents data corruption during low battery conditions.
  • Industrial control systems: Provides reliable reset functionality in harsh industrial environments.
  • Consumer electronics: Safeguards electronic devices from erratic behavior due to unstable power supplies.

Features:

  • High-accuracy voltage detection: Provides precise monitoring of the supply voltage.
  • Low current consumption: Minimizes power drain in battery-powered applications.
  • Compact package: Enables integration into small form factor devices.
  • Built-in hysteresis: Prevents chattering and ensures stable reset operation.
  • Open drain output: Offers flexibility in interfacing with various microcontrollers and systems.

Benefits:

  • Ensures system stability: Prevents erratic behavior and data corruption by resetting the system during undervoltage conditions.
  • Extends battery life: Low current consumption minimizes power drain in battery-powered devices.
  • Simplifies design: Integrated functionality reduces the need for external components.
  • Improves system reliability: Robust design and accurate voltage detection ensure reliable operation.
  • Reduces board space: Compact package enables integration into small form factor applications.

The R5325N002B-TR-F operates over a wide temperature range, making it suitable for use in various environments. Its open-drain output allows for flexible interfacing with different types of microcontrollers and other digital circuits. The built-in hysteresis prevents false triggering due to noise on the power supply line, ensuring stable and reliable reset operation. This voltage detector is an essential component for ensuring the correct operation of electronic devices and preventing damage due to voltage fluctuations. The device is RoHS compliant.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess