EN
  • EN
  • DE

R5400N110FA-TR-F

Part No R5400N110FA-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289043-R5400N110FA-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5400N110FA-TR-F CAD Model

Description

The Ricoh R5400N110FA-TR-F is a high-accuracy voltage detector designed for use in a variety of applications, including power management, system reset, and battery monitoring. It is known for its low current consumption and high precision, making it suitable for battery-powered and portable devices.

Applications:

  • Battery Management Systems (BMS): Monitors battery voltage levels to prevent over-discharge and ensure optimal battery life.
  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers upon detection of undervoltage conditions.
  • Power Supervision: Supervises power supply voltages to ensure stable and reliable operation of electronic devices.
  • Portable Electronic Devices: Used in smartphones, tablets, and other portable devices to protect against voltage fluctuations.
  • Industrial Control Systems: Provides voltage monitoring in industrial environments to prevent equipment malfunction.

Features:

  • High-Accuracy Voltage Detection: Provides precise monitoring of voltage levels with minimal error.
  • Ultra-Low Current Consumption: Minimizes power drain, extending battery life in portable devices.
  • Small Package Size: Enables integration into compact electronic devices.
  • Built-in Hysteresis: Prevents false triggering due to noise and voltage fluctuations.
  • Open Drain Output: Offers flexible interfacing with various microcontrollers and other circuits.

Benefits:

  • Improved Battery Life: Low current consumption extends the operational time of battery-powered devices.
  • Enhanced System Reliability: Accurate voltage detection ensures stable operation and prevents data corruption.
  • Simplified Design: Integrated features reduce the need for external components.
  • Increased System Protection: Prevents damage to electronic components due to voltage fluctuations.
  • Compact Footprint: Small package size allows for integration into space-constrained applications.

The R5400N110FA-TR-F is designed to operate over a wide temperature range, making it suitable for use in various environmental conditions. Its high-accuracy voltage detection and low current consumption make it an ideal choice for battery-powered devices where long battery life and reliable operation are critical. The device’s open-drain output allows for easy interfacing with different types of microcontrollers and other digital circuits. It is typically used in applications where precise voltage monitoring and dependable reset functionality are essential for maintaining system integrity and performance. The part is RoHS compliant.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $7.0594
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1571 $60.6284
10+ $12.4370 $124.3700
15+ $12.0478 $180.7170
20+ $11.6597 $233.1940
26+ $11.2705 $293.0330
35+ $10.1051 $353.6785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess