EN
  • EN
  • DE

R5400N150FA-TR-F

Part No R5400N150FA-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289050-R5400N150FA-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5400N150FA-TR-F CAD Model

Description

The Ricoh R5400N150FA-TR-F is a high-accuracy voltage detector IC designed for a variety of applications including power management, system reset, and battery monitoring. It offers precise voltage detection and consumes very little power, making it ideal for battery-powered and portable devices.

Applications:

  • Battery Management Systems (BMS): Monitors battery voltage levels accurately to prevent over-discharge and optimize battery life.
  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers when undervoltage conditions are detected, ensuring proper system startup.
  • Power Supervision: Monitors power supply voltages to maintain stable and reliable operation of electronic devices.
  • Portable Electronic Devices: Used in smartphones, tablets, and other portable devices to protect against voltage fluctuations, ensuring stable performance.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment to prevent malfunctions caused by voltage drops or surges.

Features:

  • High-Accuracy Voltage Detection: Provides precise monitoring of voltage levels with minimal error.
  • Ultra-Low Current Consumption: Minimizes power drain, which extends battery life in portable devices.
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • Built-in Hysteresis: Prevents false triggering caused by noise and voltage fluctuations.
  • Open Drain Output: Offers flexible interfacing with various microcontrollers and other circuits.

Benefits:

  • Improved Battery Life: Low current consumption extends the operational time of battery-powered devices.
  • Enhanced System Reliability: Accurate voltage detection ensures stable operation and prevents data corruption.
  • Simplified Design: Integrated features reduce the number of external components needed.
  • Increased System Protection: Protects electronic components from damage due to voltage fluctuations.
  • Compact Footprint: Small package size facilitates integration into space-constrained applications.

The R5400N150FA-TR-F is designed to operate over a wide temperature range, making it suitable for use in various environmental conditions. Its high-accuracy voltage detection and low current consumption make it an excellent choice for applications where long battery life and dependable performance are crucial. The open-drain output allows for flexible interfacing with a variety of microcontrollers and digital circuits. This device is essential for maintaining system integrity in battery-powered devices and other applications where precise voltage monitoring is required. This part is also RoHS compliant.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess