EN
  • EN
  • DE

R5402N110KD-TR-F

Part No R5402N110KD-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289069-R5402N110KD-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R5402N110KD-TR-F CAD Model

Description

The R5402N110KD-TR-F is a voltage detector IC manufactured by Ricoh. These ICs are designed for monitoring voltage levels in electronic circuits and providing a reset signal when the voltage drops below a certain threshold. They are commonly used in a wide range of applications to ensure stable and reliable operation of electronic devices.

Applications

  • Microcontroller Reset Circuits: Ensuring proper initialization of microcontrollers by providing a reset signal during power-up or voltage drops.
  • Power Supply Monitoring: Monitoring the output voltage of power supplies and triggering an alarm or shutdown if the voltage falls outside the specified range.
  • Battery Management Systems: Detecting undervoltage conditions in battery-powered devices to prevent deep discharge and extend battery life.
  • CPU Reset Circuits: Protecting CPUs from malfunctioning due to voltage fluctuations by initiating a reset when necessary.
  • Industrial Control Systems: Providing reliable voltage monitoring in industrial environments where voltage stability is critical.

Features

  • High-Accuracy Voltage Detection: The R5402N110KD-TR-F offers precise voltage detection, ensuring reliable monitoring of voltage levels.
  • Low Supply Current: It consumes minimal power, making it suitable for battery-powered and energy-sensitive applications.
  • Built-in Hysteresis: Hysteresis prevents oscillations and ensures stable operation near the threshold voltage.
  • Open Drain Output: The open-drain output allows for flexible connection to various circuits and voltage levels.
  • Small Package: Available in compact packages, saving space on the PCB.

Benefits

  • Improved System Reliability: By monitoring voltage levels and providing a reset signal when necessary, the R5402N110KD-TR-F helps prevent system crashes and malfunctions.
  • Extended Battery Life: Its low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: The integrated features simplify circuit design and reduce the number of external components required.
  • Protection Against Data Corruption: Prevents data corruption by ensuring proper system operation during voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable and affordable solution for voltage monitoring and reset functionality.

Technical Specifications

The R5402N110KD-TR-F has a detection voltage of typically 1.0V. The supply voltage range typically goes up to 6V, while consuming very little current. The output is N-channel open drain. It is commonly available in a SOT-23 package for easy PCB mounting.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Micron Technology Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,900 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess