EN
  • EN
  • DE

AD5675BCPZ-REEL7

Part No AD5675BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203413-AD5675BCPZ-REEL7
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Series nanoDAC+®
Product Status Active
Number of Bits 16
Number of D/A Converters 8
Settling Time Settling Time
Output Type Voltage - Buffered
Differential Output No
Ultra Librarian 3D Model Ultra Librarian AD5675BCPZ-REEL7 CAD Model

Description

Product Overview: AD5675BCPZ-REEL7

The AD5675BCPZ-REEL7 is a precision digital-to-analog converter (DAC) product from Analog Devices Inc., designed to provide exceptional performance for a wide range of applications. This component is part of the nanoDAC+™ series, which stands out for its small size, high accuracy, and low power consumption. The AD5675BCPZ-REEL7 is suitable for applications in automation, industrial control systems, medical equipment, and any other system that requires precise digital-to-analog conversion.

Key Features

  • Resolution: The AD5675BCPZ-REEL7 offers a 16-bit resolution which ensures high precision in analog outputs.
  • Channel Count: It features eight DAC channels, making it versatile for multi-channel applications.
  • Output Range: This DAC supports a wide range of selectable output ranges, providing flexibility in various use cases.
  • Interface: The product includes a user-friendly I2C interface, facilitating easy communication with microcontrollers and processors.
  • Power Supply: It operates with a 2.7V to 5.5V power supply, accommodating diverse system power requirements.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5675BCPZ-REEL7 is optimized for space-constrained applications.
  • Temperature Range: The device is operational over an extended temperature range, ensuring reliability in various environmental conditions.

Applications

The AD5675BCPZ-REEL7 is adept at handling complex tasks in sectors such as:

  • Process Control: Provides the precision control required for managing industrial processes.
  • Data Acquisition Systems: Enhances the accuracy of data captured from various sensors and inputs.
  • Medical Equipment: Ensures the high level of precision necessary for critical medical applications.
  • Portable Battery-Powered Instruments: Benefits from the low power consumption of the AD5675BCPZ-REEL7.
  • Waveform Generation: Capable of producing precise and smooth analog waveforms for testing and simulation.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD5675BCPZ-REEL7 is no exception. It is designed to meet stringent performance standards and is available in a reel package for easy integration into automated manufacturing processes. With its robust design and advanced technology, the AD5675BCPZ-REEL7 is an excellent choice for professionals seeking a reliable and high-performing DAC solution.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.8283 $83.6566
3+ $34.3207 $102.9621
5+ $33.2482 $166.2410
7+ $32.1756 $225.2292
9+ $31.1031 $279.9279
11+ $27.8856 $306.7416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,285 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess