EN
  • EN
  • DE

R5421N151F-TR-F

Part No R5421N151F-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289118-R5421N151F-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5421N151F-TR-F CAD Model

Description

The R5421N151F-TR-F is a voltage detector IC manufactured by Ricoh. It's designed for use in a variety of electronic applications requiring precise voltage monitoring and reset functionality. These ICs are crucial for ensuring system stability and preventing malfunction by detecting voltage drops and triggering appropriate reset sequences.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers upon detecting a low voltage condition.
  • Power Management Systems: Integrated into power management circuits for voltage monitoring and control.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge and ensures proper operation at low voltages.
  • Real-Time Clocks (RTC): Provides a reliable reset signal for RTC modules, ensuring data integrity.
  • Memory Protection: Safeguards memory devices from corruption caused by voltage fluctuations.

Features

  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable reset operation.
  • Hysteresis: Offers hysteresis to prevent oscillations during voltage transitions.
  • Small Package: Available in compact packages for space-constrained applications.
  • Open Drain Output: Open drain output configuration for flexible interfacing with other circuits.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by low voltage conditions.
  • Enhanced Data Integrity: Protects memory and critical data from corruption.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive cost.

Additional Details

The R5421N151F-TR-F features a detection voltage of 1.5V. The operating temperature range is typically between -40°C to +85°C. It is supplied in a small SOT-23 package and is RoHS compliant. It employs a CMOS process technology which contributes to its low power consumption and high accuracy. The 'TR-F' suffix often indicates specific tape and reel packaging for automated assembly processes.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess