EN
  • EN
  • DE

R5423N114C-TR

Part No R5423N114C-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289123-R5423N114C-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5423N114C-TR CAD Model

Description

The R5423N114C-TR is a voltage detector IC manufactured by Ricoh. It's designed for use in a variety of electronic applications requiring precise voltage monitoring and reset functionality. These ICs are crucial for ensuring system stability and preventing malfunction by detecting voltage drops and triggering appropriate reset sequences.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers upon detecting a low voltage condition.
  • Power Management Systems: Integrated into power management circuits for voltage monitoring and control.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge and ensures proper operation at low voltages.
  • Real-Time Clocks (RTC): Provides a reliable reset signal for RTC modules, ensuring data integrity.
  • Memory Protection: Safeguards memory devices from corruption caused by voltage fluctuations.

Features

  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable reset operation.
  • Hysteresis: Offers hysteresis to prevent oscillations during voltage transitions.
  • Small Package: Available in compact packages for space-constrained applications.
  • N-channel Open Drain Output: Provides a flexible interface for various circuit configurations.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by low voltage conditions.
  • Enhanced Data Integrity: Protects memory and critical data from corruption.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive cost.

Additional Details

The R5423N114C-TR features a detection voltage of 1.1V. The operating temperature range is typically between -40°C to +85°C. It is supplied in a small SOT-23 package and is RoHS compliant. The 'TR' suffix often indicates specific tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Intel
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0640 $81.1920
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8189 $249.8268
15+ $20.1247 $301.8705
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess