EN
  • EN
  • DE

R5463K217AG-TR

Part No R5463K217AG-TR
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981823-R5463K217AG-TR
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5463K217AG-TR CAD Model

Description

The R5463K217AG-TR is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable and regulated voltage output from a higher input voltage. These types of regulators are crucial in electronic devices to ensure consistent performance and protect sensitive components from voltage fluctuations.

Applications

  • Mobile Phones: Powers various internal components, including the processor, memory, and display.
  • Portable Devices: Used in MP3 players, digital cameras, and handheld gaming consoles.
  • Wireless Communication Devices: Regulates voltage in Bluetooth modules, Wi-Fi chips, and other wireless transceivers.
  • Power Management Systems: Part of larger power management ICs (PMICs) in various electronic systems.
  • Battery-Powered Equipment: Extends battery life by efficiently regulating voltage to different components.

Features

  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating, preventing damage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Small Package Size: Available in compact packages like DFN or SON for space-constrained applications.
  • Enable/Disable Control: Allows external control of the regulator's on/off state for power saving.

Benefits

  • Stable Voltage Supply: Ensures consistent performance of electronic circuits.
  • Protection Against Overload: Safeguards components from damage due to excessive current or heat.
  • Extended Battery Life: Low quiescent current contributes to longer battery operation.
  • Compact Design: Small package size allows for use in miniaturized devices.
  • Improved System Reliability: Stable voltage regulation enhances the overall reliability of the electronic system.
  • Simplified Power Management: Easy integration into various electronic devices.

Additional Details

The R5463K217AG-TR's output voltage is likely fixed at a specific level (e.g., 1.8V, 3.3V) depending on its specific configuration. It typically supports a wide input voltage range. The operating temperature range is usually from -40°C to +85°C or higher. The specific package type will affect the thermal performance and mounting requirements. Refer to the Ricoh datasheet for detailed electrical characteristics, package dimensions, and application notes.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Yageo
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess