EN
  • EN
  • DE

R5532V002-E2-FA

Part No R5532V002-E2-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289234-R5532V002-E2-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5532V002-E2-FA CAD Model

Description

The R5532V002-E2-FA is a voltage detector IC manufactured by Ricoh. This device is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a specified threshold. It is primarily used to protect microcontrollers and other sensitive electronic components from operating under unstable or insufficient voltage conditions. The suffixes '-E2-FA' likely indicate specific packaging, voltage threshold, or other electrical characteristics of the part.

Applications:

  • Microcontroller Reset: Providing a reliable reset signal for microcontrollers during power-up, power-down, or brownout conditions.
  • Battery Monitoring: Monitoring battery voltage levels in portable devices to prevent deep discharge and data corruption.
  • Power Management: Used in power management systems to ensure stable voltage levels across various power rails.
  • Consumer Electronics: Implemented in consumer electronic devices for voltage monitoring and reset functionality.
  • Industrial Control: Used in industrial control systems to monitor voltage levels and ensure reliable operation.

Features:

  • High-Precision Detection Voltage: Accurately detects voltage levels with minimal variation.
  • Low Current Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Built-In Hysteresis: Prevents oscillation and ensures stable output during voltage transitions.
  • Small Package: Available in compact packages for space-constrained designs.
  • Wide Operating Temperature Range: Operates reliably across a broad range of temperatures.

Benefits:

  • Improved System Reliability: Prevents system malfunctions by providing a reset signal during undervoltage conditions.
  • Extended Battery Life: Low power consumption allows for longer operational time in battery-powered devices.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design.
  • Stable Operation: Hysteresis ensures reliable performance by preventing false triggering and oscillations.
  • Cost-Effective Solution: Offers a reliable voltage monitoring solution at a competitive price point.

The R5532V002-E2-FA features low quiescent current and high accuracy, making it suitable for battery-powered applications. The built-in hysteresis prevents chattering when the input voltage is near the threshold level, ensuring a clean and stable reset signal. The small package size allows for easy integration into compact designs. The primary function of this voltage detector is to monitor the supply voltage and trigger a reset when the voltage drops below the specified threshold, protecting microcontrollers and other digital circuitry from operating with insufficient power. This safeguards against data corruption and ensures proper system initialization upon power restoration. The use of this component can significantly improve the overall reliability and longevity of electronic devices.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
AMCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess