EN
  • EN
  • DE

RC5T7311

Part No RC5T7311
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087759-RC5T7311
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RC5T7311 CAD Model

Description

The RC5T7311 is a Power Management IC (PMIC) manufactured by Ricoh Electronic Devices Co., Ltd. This PMIC is designed to provide comprehensive power management solutions for various portable and battery-powered devices. It integrates multiple functions such as voltage regulation, battery charging, and system monitoring, making it an ideal choice for applications requiring efficient power management and compact size.

Applications

  • Smartphones: Managing power distribution and battery charging in smartphones.
  • Tablets: Providing efficient power regulation for tablet computers.
  • Portable Media Players: Powering audio and video playback devices.
  • Wearable Devices: Managing power in smartwatches, fitness trackers, and other wearable technology.
  • IoT Devices: Powering low-power Internet of Things (IoT) devices, such as sensors and trackers.

Features

  • Multiple Buck Regulators: Integrates several buck (step-down) regulators to provide different voltage levels for various system components.
  • LDO Regulators: Includes Low Dropout (LDO) regulators for noise-sensitive analog circuits.
  • Battery Charger: Features a built-in battery charger for Lithium-ion (Li-ion) or Lithium-Polymer (Li-Po) batteries.
  • I2C Interface: Allows for flexible configuration and monitoring via an I2C serial interface.
  • Power Path Management: Optimizes power distribution between battery and external power sources.
  • Overvoltage and Overcurrent Protection: Safeguards the device and connected components from voltage and current spikes.
  • Thermal Shutdown Protection: Protects the device from overheating by shutting down when the temperature exceeds a safe limit.

Benefits

  • Efficient Power Management: Optimizes power usage, extending battery life and reducing heat generation.
  • Compact Size: Integrates multiple power management functions into a single chip, reducing board space requirements.
  • Flexible Configuration: Allows for easy customization of voltage levels and charging parameters via the I2C interface.
  • Enhanced System Reliability: Provides comprehensive protection against overvoltage, overcurrent, and overheating.
  • Simplified Design: Reduces the number of external components required, simplifying the design process.

Technical Specifications

Specific technical specifications for the RC5T7311 include:

  • Input Voltage Range: Typically 2.7V to 5.5V
  • Battery Charging Voltage: 4.2V (typical for Li-ion batteries)
  • Charging Current: Programmable charging current via I2C
  • Buck Regulator Output Voltages: Multiple outputs with programmable voltages
  • LDO Regulator Output Voltages: Multiple LDOs with fixed or adjustable voltages
  • Operating Temperature Range: -40°C to +85°C
  • Package: QFN or other compact surface-mount packages

Consult the official Ricoh RC5T7311 datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess