EN
  • EN
  • DE

RH5RI391B-T1

Part No RH5RI391B-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294600-RH5RI391B-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RI391B-T1 CAD Model

Description

The RH5RI391B-T1 is a voltage regulator IC manufactured by Ricoh. It's a low-dropout (LDO) regulator designed to provide a stable and precise 3.91V output voltage. This IC is intended for various electronic applications requiring a consistent power supply, particularly in battery-powered devices and systems where voltage stability is paramount.

Applications:

  • Battery-Powered Devices: Suitable for use in portable electronics like smartphones, tablets, and wearables, where efficient power management is crucial.
  • Microcontroller Power Supply: Provides a stable voltage source for microcontrollers in embedded systems and IoT devices.
  • Wireless Communication Modules: Ensures reliable performance of wireless modules such as Bluetooth and Wi-Fi chips by providing a stable voltage.
  • Sensor Circuits: Powers sensor circuits that require a precise and consistent voltage supply for accurate readings.
  • Memory Devices: Supplies a stable voltage to memory ICs, ensuring data integrity and reliable read/write operations.

Features:

  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Delivers a precise 3.91V output voltage, which is critical for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current draw or short circuits.
  • Small Package Size: Available in a compact package, allowing for easy integration into space-constrained applications.
  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage, maximizing battery life in portable devices.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life in portable devices.
  • Improved System Reliability: The stable output voltage ensures consistent performance of connected components and reduces the risk of malfunctions.
  • Protection Against Damage: Overcurrent protection safeguards the regulator and other components from damage due to short circuits or excessive current draw.
  • Simplified Design: Integrated features and a small package size simplify the design and layout of electronic circuits.
  • Consistent Performance: Guarantees that components receive a stable 3.91V, which is vital for optimal and reliable operation.

The RH5RI391B-T1 is typically supplied in a small SOT-23 or similar surface-mount package, making it easy to integrate into various electronic circuits. Its low dropout voltage feature is particularly beneficial in battery-powered applications, as it allows the regulator to maintain a stable output voltage even as the battery voltage decreases. The integrated overcurrent protection adds an extra layer of safety, protecting the regulator and connected components from potential damage. The high accuracy and low power consumption make this voltage regulator an excellent choice for a wide range of electronic devices.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Zilog
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess