EN
  • EN
  • DE

CC1350F128RGZR

Part No CC1350F128RGZR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 48VFQFN / SimpleLink Ultra-Low-Power Dual-Band Wireless MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2
Modulation GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 14dBm
Sensitivity -124dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 30
Supply Voltage (V) 1.8V ~ 3.8V
Current - Receiving 5.4mA ~ 6.4mA
Current - Transmitting 13.4mA ~ 24.4mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803523-CC1350F128RGZR
Ultra Librarian 3D Model Ultra Librarian CC1350F128RGZR CAD Model

Description

Product Overview: Texas Instruments CC1350F128RGZR

The Texas Instruments CC1350F128RGZR is a state-of-the-art wireless microcontroller (MCU) that combines a flexible, very low-power 2.4 GHz RF transceiver with a powerful 48-MHz ARM Cortex-M3 processor in a compact, surface-mount package. This device is specifically designed for low-power applications, making it an ideal choice for Internet of Things (IoT) devices, wireless sensor networks, and smart home automation systems.

Key Features

  • Ultra-Low Power Consumption: The CC1350F128RGZR is optimized for low-power operations, extending the battery life of devices, thanks to its various power modes and TI’s PowerSave technologies.
  • Multi-Band Wireless Support: It supports multiple frequency bands including Sub-1 GHz and 2.4 GHz ISM bands, enabling long-range connectivity as well as compatibility with Bluetooth Low Energy (BLE) 4.2.
  • High-Performance ARM Cortex-M3: The embedded 48-MHz ARM Cortex-M3 CPU provides robust processing capabilities for complex algorithms and supports a wide range of applications.
  • Integrated Memory: It includes 128 KB of in-system programmable flash and 20 KB of ultra-low leakage SRAM, which is suitable for both application and protocol stack.
  • Advanced Security Features: The device offers several security features, such as AES-128 encryption, to help protect data integrity and privacy in wireless communications.
  • Robust I/O Capabilities: The MCU provides a rich set of I/O options, including digital peripherals and analog-to-digital converters (ADCs), to interface with sensors and other devices.

Applications

The versatility of the CC1350F128RGZR makes it suitable for a wide range of applications, including:

  • Smart Grid and Automatic Meter Reading
  • Wireless Sensor Networks
  • Home and Building Automation
  • Industrial Monitoring and Control
  • Wearable Devices and Health Monitoring

With its impressive mix of power efficiency, wireless capabilities, and processing power, the Texas Instruments CC1350F128RGZR is a compelling choice for designers and engineers looking to develop innovative and reliable wireless solutions for the IoT era.

You May Also Be Interested in

Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4070 $53.6280
10+ $11.0007 $110.0070
15+ $10.6569 $159.8535
20+ $10.3131 $206.2620
26+ $9.9694 $259.2044
34+ $8.9380 $303.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,013 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess