EN
  • EN
  • DE

RH5RL38AA

Part No RH5RL38AA
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 1242947-RH5RL38AA
Manufacturer Homepage www.ricoh.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5RL38AA CAD Model

Description

The RH5RL38AA is a voltage regulator manufactured by Ricoh Electronic Devices Co., Ltd. It is designed to provide a stable and regulated output voltage, even when the input voltage fluctuates or the load current changes. It is commonly used in applications where a consistent and reliable power supply is required for sensitive electronic components.

Applications:

  • Powering microcontrollers: Provides a stable voltage supply for microcontrollers in embedded systems.
  • Battery-powered devices: Regulates voltage in portable devices to extend battery life and ensure consistent performance.
  • Sensor circuits: Supplies a clean and stable power source for sensors, minimizing noise and ensuring accurate readings.
  • Wireless communication modules: Regulates the power supply for wireless modules, maintaining reliable communication.
  • Audio equipment: Ensures stable power for audio amplifiers and other audio processing circuits.

Features:

  • Low quiescent current: Consumes minimal power when idle, extending battery life in portable devices.
  • Overcurrent protection: Protects the regulator and connected circuitry from excessive current draw.
  • Thermal shutdown: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage.
  • High accuracy: Provides a precise and stable output voltage, ensuring reliable operation of connected devices.
  • Small package size: Available in compact surface-mount packages for space-constrained applications.

Benefits:

  • Stable power supply: Ensures a consistent voltage level, improving the reliability of connected devices.
  • Protection against damage: Overcurrent protection and thermal shutdown prevent damage from electrical faults or overheating.
  • Longer battery life: Low quiescent current minimizes power loss, extending battery life in portable devices.
  • Simplified circuit design: Integrated protection features reduce the need for external components.
  • Compact size: Small package size allows for integration into small form-factor devices.

The RH5RL38AA typically features a low dropout voltage, allowing it to maintain regulation even when the input voltage is close to the output voltage. This is particularly beneficial in battery-powered applications where the battery voltage gradually decreases over time. The regulator's ability to handle a wide range of input voltages and its robust protection features make it a versatile choice for various electronic devices. Its precise voltage regulation ensures that sensitive components receive a stable and reliable power source, enhancing overall system performance and longevity. Furthermore, the availability of different output voltage options allows designers to select the most appropriate regulator for their specific application requirements. This LDO regulator is often used in applications requiring a clean and stable power supply, such as in automotive electronics, industrial controls, and consumer electronics. It is a cost-effective and reliable solution for providing regulated power to a variety of electronic devices and systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1411 $61.4110
23+ $5.0393 $115.9039
36+ $4.8822 $175.7592
49+ $4.7240 $231.4760
64+ $4.5669 $292.2816
85+ $4.0945 $348.0325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess