EN
  • EN
  • DE

MAX1876AEEG+

Part No MAX1876AEEG+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 24-QSOP
Manufacturer Maxim Integrated
Package Tube
Supply Voltage 4.5V ~ 23V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-SSOP (0.154", 3.90mm Width)
Case / Package 24-QSOP
Family Name MAX1876
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881257-MAX1876AEEG+
Ultra Librarian 3D Model Ultra Librarian MAX1876AEEG+ CAD Model

Description

The MAX1876AEEG+ is a high-performance, versatile voltage regulator module designed by Maxim Integrated, a company renowned for its innovative and reliable power management solutions. This advanced component is engineered to offer efficient voltage regulation, making it an ideal choice for a broad range of electronic applications that require stable and reliable power supply.

Key Features:

  • Wide Input Voltage Range: The MAX1876AEEG+ is capable of handling a broad input voltage range, making it suitable for various power supply scenarios.
  • High Efficiency: With its advanced design, this voltage regulator maintains high efficiency across different load conditions, ensuring minimal power loss and heat generation.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility and precision in power management.
  • Low Dropout Operation: This feature allows the regulator to continue providing a stable output even when the input voltage is very close to the output voltage, enhancing its performance in low-voltage conditions.
  • Thermal Protection: The MAX1876AEEG+ includes thermal protection mechanisms that prevent damage from overheating, ensuring longevity and reliability.
  • Compact Package: Housed in a small, surface-mount package, the MAX1876AEEG+ saves valuable board space and is suitable for high-density circuit designs.

Applications:

The MAX1876AEEG+ is a versatile component that can be used in a variety of electronic devices, including:

  • Portable and battery-powered devices
  • Telecommunication equipment
  • Computer peripherals and servers
  • Networking and data communication systems
  • Industrial control systems

With its robust feature set and Maxim Integrated's reputation for quality, the MAX1876AEEG+ voltage regulator is a top choice for designers seeking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Lowest to $1.7463
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess