EN
  • EN
  • DE

BA50DD0WHFP

Part No BA50DD0WHFP
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 2A Low Dropout Voltage Regulator with Shut Down Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1151101-BA50DD0WHFP
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA50DD0WHFP CAD Model

Description

The BA50DD0WHFP is a high-performance, low-dropout (LDO) linear regulator manufactured by Rohm Semiconductor. This regulator is designed to provide a stable and accurate voltage output for a wide range of electronic devices and systems. It is particularly well-suited for applications that demand low noise and high precision in voltage regulation.

Applications:

  • Microcontroller Power Supplies: Provides a stable voltage source for microcontrollers, ensuring reliable operation.
  • Sensor Modules: Powers sensitive sensors requiring precise voltage regulation.
  • Wireless Communication Devices: Used in RF modules to provide clean power for enhanced performance.
  • Portable Electronic Devices: Suitable for smartphones, tablets, and other battery-powered devices.
  • Industrial Control Systems: Provides stable power in harsh and demanding environments.

Features:

  • Low Dropout Voltage: Ensures stable output even with low input voltage.
  • High Output Voltage Accuracy: Provides a precise and stable voltage output, critical for sensitive electronics.
  • Overcurrent Protection: Protects the regulator and the load from excessive current, enhancing system reliability.
  • Thermal Shutdown: Prevents overheating and damage to the regulator, ensuring long-term performance.
  • Low Quiescent Current: Reduces power consumption in standby mode, extending battery life.
  • Small Package: Allows for compact and space-saving designs.

Benefits:

  • Stable Power Supply: Delivers a consistent voltage to sensitive electronic components, ensuring optimal performance.
  • Enhanced System Reliability: Protects against voltage fluctuations and overcurrent conditions, improving overall system reliability.
  • Energy Efficiency: Minimizes power consumption, extending battery life in portable devices and reducing energy costs.
  • Compact Design: Enables smaller and lighter electronic products, facilitating integration into space-constrained applications.
  • Reduced Noise: Provides clean power, improving the performance of sensitive circuits and reducing signal interference.

Additional Details:

The BA50DD0WHFP typically features a wide input voltage range and a fixed output voltage, making it versatile for various applications. It often incorporates comprehensive protection features such as short-circuit protection and over-temperature protection, ensuring robust performance under adverse conditions.

The device's low dropout voltage allows it to operate efficiently even when the input voltage is close to the output voltage, which is particularly advantageous in battery-powered applications where the battery voltage decreases over time. The high output voltage accuracy ensures that the connected devices receive the precise voltage they require for optimal performance. This regulator is designed to minimize noise and ripple in the output voltage, which is crucial for sensitive analog and digital circuits, preventing unwanted interference and ensuring signal integrity.

It is also commonly used in applications requiring low quiescent current to minimize power consumption when the system is in standby or idle mode. The thermal shutdown feature protects the regulator from damage in the event of overheating, further enhancing its reliability. The overcurrent protection feature limits the output current to a safe level, preventing damage to the regulator and the connected devices in case of a short circuit or overload. The small package allows for easy integration into compact designs, making it suitable for portable and space-constrained applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9078 $59.0070
160+ $0.7450 $119.2000
240+ $0.7219 $173.2560
335+ $0.6988 $234.0980
430+ $0.6757 $290.5510
575+ $0.6052 $347.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,070 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess