EN
  • EN
  • DE

LT1303CS8-5#TRPBF

Part No LT1303CS8-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5V 0.75A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 750mA (Switch)
Frequency - Switching 155kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058117-LT1303CS8-5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1303CS8-5#TRPBF CAD Model

Description

The LT1303CS8-5#TRPBF is a versatile and efficient DC-DC converter integrated circuit designed and manufactured by Linear Technology, a renowned leader in high-performance analog integrated circuits. This step-up converter is specifically designed to provide a constant 5V output from a lower voltage input, making it an ideal choice for battery-powered applications where extending battery life is a critical concern.

Key Features:

  • Fixed 5V Output: The device provides a steady 5V output, which is essential for consistent performance in electronics that require a stable voltage supply.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 2V to 10V, accommodating various battery chemistries and configurations.
  • High Efficiency: The LT1303CS8-5#TRPBF boasts high conversion efficiency, which is crucial for maximizing battery life and reducing heat generation.
  • Low Quiescent Current: The low quiescent current of the device ensures minimal power drain when in standby mode, further preserving battery life.
  • Simple External Components: The circuit requires only a few external components for operation, simplifying design and minimizing the overall footprint.
  • Switching Frequency: It features a 160kHz fixed switching frequency, allowing for the use of small, low-cost capacitors and inductors.
  • Current Limiting and Thermal Protection: Built-in current limiting and thermal protection features safeguard the device and the end application from potential damage due to overcurrent or excessive temperature conditions.

Applications:

The LT1303CS8-5#TRPBF is suitable for a wide array of applications, including but not limited to:

  • Portable Electronics
  • GPS Devices
  • Handheld Instruments
  • Battery Backup Systems
  • Wireless and IoT Devices

Package and Availability:

This device is available in an 8-pin SO package, which is both compact and suitable for automated assembly processes. The "#TRPBF" suffix indicates that the product is provided in tape and reel packaging, facilitating efficient handling and manufacturing.

With its robust feature set and reliable performance, the LT1303CS8-5#TRPBF from Linear Technology stands as a compelling solution for designers looking to implement an efficient power supply in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess