EN
  • EN
  • DE

LA4930M-TLM-E

Part No LA4930M-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PWM CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LA4930
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 724452-LA4930M-TLM-E
Ultra Librarian 3D Model Ultra Librarian LA4930M-TLM-E CAD Model

Description

ON Semiconductor LA4930M-TLM-E Product Overview

The LA4930M-TLM-E is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a testament to the company's commitment to providing advanced solutions for power management applications. The LA4930M-TLM-E is tailored for a wide range of uses, particularly in the automotive industry, where reliability and efficiency are paramount.

This integrated circuit is a voltage regulator, engineered to maintain a stable output voltage even under varying input conditions and load changes. This makes it an ideal choice for systems that require a consistent power supply, ensuring that sensitive electronic components receive the correct voltage for optimal operation.

The LA4930M-TLM-E comes in a compact SMD package, making it suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in automated manufacturing processes, reducing production time and costs. The device is designed to meet stringent industry standards, providing robust performance even in harsh environments that are typical of automotive and industrial applications.

Key features of the LA4930M-TLM-E include its low dropout voltage, which ensures efficient operation by minimizing the difference between the input and output voltages. This feature helps in reducing power loss and improving overall system efficiency. Additionally, the device offers thermal shutdown and current limit protections, safeguarding the IC and the system it powers from potential damage caused by excessive heat or current.

ON Semiconductor's LA4930M-TLM-E also boasts a wide operating temperature range, ensuring reliable performance across various temperature conditions. This makes it versatile for use not only in automotive but also in other industrial applications that may experience significant temperature fluctuations.

In summary, the LA4930M-TLM-E from ON Semiconductor is a robust, efficient, and reliable voltage regulator that is well-suited for demanding applications. Its combination of performance, protection features, and compact design make it a valuable component for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess