EN
  • EN
  • DE

MIC5255-3.3BD5

Part No MIC5255-3.3BD5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 150mA Low Noise UCap CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222872-MIC5255-3.3BD5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5255-3.3BD5 CAD Model

Description

The MIC5255-3.3BD5 is a low-dropout (LDO) regulator manufactured by Micrel (later acquired by Microchip Technology). It's designed to provide a stable and accurate 3.3V output voltage while operating with very low dropout voltage and quiescent current. This makes it an ideal choice for battery-powered applications and other power-sensitive systems.

Applications

  • Battery-Powered Devices: Extends battery life in portable electronics like smartphones, tablets, and wearables.
  • Wireless Communication Devices: Provides a stable voltage for Bluetooth, Wi-Fi, and Zigbee modules.
  • Microcontroller Power: Supplies clean power to microcontrollers and microprocessors.
  • Portable Instruments: Used in handheld measurement devices and test equipment.
  • Post Regulation: Reduces ripple and noise when used after a switching regulator.

Features

  • Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage difference.
  • Low Quiescent Current: Minimizes power consumption when the output is lightly loaded or unloaded.
  • High Accuracy: Delivers a precise and stable 3.3V output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the junction temperature exceeds safe limits.
  • Reverse Battery Protection: Prevents damage if the battery is connected with reverse polarity.
  • Enable Pin: Allows for remote on/off control of the regulator.

Benefits

  • Extended Battery Life: Low quiescent current significantly reduces power consumption in portable devices.
  • Stable Voltage Supply: Ensures reliable performance of connected devices.
  • Protection Features: Enhances system reliability and prevents damage from fault conditions.
  • Simplified Design: Requires minimal external components.
  • Small Footprint: Available in compact packages for space-constrained applications.

Additional Details

The MIC5255-3.3BD5 typically operates with an input voltage range of 2.5V to 5.5V. The "3.3" in the part number indicates the fixed 3.3V output voltage. The "BD5" likely indicates the package type, which is usually a SOT-23-5 or similar small outline package. It requires small ceramic capacitors at the input and output for stability. The datasheet provides detailed electrical characteristics, thermal considerations, and recommended application circuits.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess