EN
  • EN
  • DE

LTC3873ITS8-5#TRPBF

Part No LTC3873ITS8-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Flyback 240kHz Automotive 8-Pin TSOT-23 T/R / IC REG CTRLR MULT TOP TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 4.1 V ~ 60 V
Duty Cycle (Maximum) 78%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783789-LTC3873ITS8-5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3873-5
Introduction Date April 04, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3873ITS8-5#TRPBF CAD Model

Description

The LTC3873ITS8-5#TRPBF is a high-performance, step-down switching regulator controller from Linear Technology, designed to drive an external MOSFET for high efficiency power conversion. This component is particularly suitable for applications requiring a compact, high-efficiency power solution, such as portable devices, telecommunications, and industrial systems.

Key Features

  • Wide Input Voltage Range: The device can handle a wide range of input voltages, making it versatile for various applications.
  • Low Standby Power: It has a low shutdown current, which is ideal for battery-powered systems where preserving energy is crucial.
  • Adjustable Switching Frequency: Users can set the switching frequency with an external resistor, which allows for flexibility in balancing efficiency and component size.
  • Current Mode Operation: This provides excellent transient response and cycle-by-cycle current limiting, which is essential for protecting the system under high load conditions.
  • Soft-Start Capability: The soft-start feature limits inrush current during startup, which prevents system stress and extends the life of the power supply.
  • Thermal Protection: It includes thermal shutdown protection that turns off the device to prevent damage when excessive heat is detected.
  • Compact SOT-23 Package: The small footprint of the SOT-23 package is perfect for space-constrained applications.

Applications

  • Portable Electronics
  • Telecommunications Equipment
  • Industrial Power Supplies
  • DC/DC Converters

The LTC3873ITS8-5#TRPBF is also characterized by its ease of use and integration into a variety of circuit designs. It requires minimal external components, which simplifies the design process and helps reduce overall system cost. With its robust feature set and Linear Technology's reputation for quality, this switching regulator controller is an excellent choice for designers looking to optimize power efficiency and performance in their next project.

Note: Always consult the manufacturer's datasheet for more detailed specifications and application guidelines to ensure proper usage and integration into your design.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $4.0465
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3047 $52.1880
95+ $1.0705 $101.6975
145+ $1.0371 $150.3795
200+ $1.0036 $200.7200
260+ $0.9702 $252.2520
345+ $0.8698 $300.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess