EN
  • EN
  • DE

L79M05T-TL-E

Part No L79M05T-TL-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -5V 500MA TP3H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TP-3H
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 80°C
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package TP-3H
Family Name L79M05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 700
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922645-L79M05T-TL-E
Ultra Librarian 3D Model Ultra Librarian L79M05T-TL-E CAD Model

Description

The ON Semiconductor L79M05T-TL-E is a robust negative voltage regulator designed to offer a fixed output with high precision. This component is part of ON Semiconductor's expansive range of voltage regulators, catering to a wide array of electronic applications that require a stable and reliable power supply.

Key Features

  • Output Voltage: The L79M05T-TL-E provides a fixed output voltage of -5V, which is essential for circuits that require a stable negative reference voltage.
  • Output Current: Capable of delivering up to 500mA of output current, this voltage regulator can support a variety of low-power applications.
  • Thermal Overload Protection: The device includes thermal overload protection that shuts down the regulator if the operating temperature exceeds safe limits, ensuring the longevity of both the regulator and the application it powers.
  • Short Circuit Protection: In the event of a short circuit, the regulator will automatically shut down to protect the circuit components from damage.
  • Package Type: The L79M05T-TL-E comes in a TO-252 (DPAK) package, which is known for its compact size and excellent power dissipation characteristics.
  • Low Dropout Voltage: This regulator maintains regulation with a minimal difference between the input and output voltage, making it efficient for systems with a tight voltage supply range.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, this device is suitable for use in harsh environments and can withstand significant temperature variations.

Applications

The L79M05T-TL-E is ideal for use in a variety of applications that require a regulated -5V supply. These include, but are not limited to:

  • Consumer electronics
  • Automotive applications
  • Telecommunication systems
  • Battery-powered devices
  • Industrial controls
  • Power management solutions

With its combination of features, the L79M05T-TL-E from ON Semiconductor is a reliable choice for designers looking for a negative voltage regulator that offers precision, durability, and versatility.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess