EN
  • EN
  • DE

UC3866N

Part No UC3866N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number UC3866
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 385910-UC3866N
Ultra Librarian 3D Model Ultra Librarian UC3866N CAD Model

Description

The UC3866N is an advanced power factor correction (PFC) controller designed and manufactured by Texas Instruments (TI), a global leader in semiconductor design and production. This integrated circuit is engineered to enhance power supply efficiency and reduce energy consumption in a wide range of applications, including but not limited to, industrial systems, consumer electronics, and communication devices.

With the growing importance of energy efficiency and environmental regulations, the UC3866N addresses the need for high-performance solutions in power management. It operates by shaping the input current of power supplies to be in phase with the AC mains voltage, thereby achieving near-unity power factor. This process not only improves the overall efficiency of the power supply but also minimizes the harmonic distortion fed back into the power grid.

The UC3866N boasts a range of features that make it a versatile choice for designers. It supports continuous conduction mode (CCM) operation, which is suitable for higher power applications. The device also includes an average current mode control scheme that ensures stable and accurate power factor correction over a wide range of input voltages and output loads.

Additional features of the UC3866N include an onboard 1.5-A peak gate drive, a programmable soft-start function to reduce inrush current during startup, and a range of protection features. These protection features encompass overvoltage, undervoltage lockout, and peak current limiting, which safeguard the controller and the power system from various fault conditions.

Texas Instruments has packaged the UC3866N in an 18-pin plastic DIP (Dual In-line Package), making it easy to integrate into various circuit designs. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions.

In summary, the UC3866N from Texas Instruments is a robust and reliable solution for designers looking to implement power factor correction in their power supply designs. Its combination of performance, features, and ease of use makes it a top choice for achieving energy efficiency and compliance with global power regulations.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3710 $52.1620
52+ $1.9455 $101.1660
80+ $1.8847 $150.7760
110+ $1.8239 $200.6290
142+ $1.7631 $250.3602
190+ $1.5807 $300.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess