EN
  • EN
  • DE

LT3050MPMSE#TRPBF

Part No LT3050MPMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.1A 12MSOP / LDO Regulator Pos 0.6V to 44.5V 0.1A Automotive 12-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 45V
Output Voltage 0.6V
Output Voltage MAX 44.5V
Voltage Dropout (Maximum) 0.55V @ 100mA
Output Current 100mA
Operating Supply Current 90μA ~ 5.2mA
PSRR 85dB (120Hz)
Control Features Current Limit, Enable, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 780950-LT3050MPMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3050
Introduction Date September 18, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3050MPMSE#TRPBF CAD Model

Description

The LT3050MPMSE#TRPBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to provide precision voltage regulation with a low noise output. This component is ideal for sensitive RF and analog circuitry that requires a clean and stable power supply. With its advanced design and robust packaging, the LT3050MPMSE#TRPBF is suitable for a wide range of applications, including medical devices, industrial control systems, and high-end audio equipment.

Key Features

  • Low Dropout Voltage: The device offers an excellent dropout voltage performance, which allows for efficient operation even when the input-to-output voltage differential is minimal.
  • High Output Accuracy: The LT3050MPMSE#TRPBF provides a highly accurate output voltage with a low error rate, ensuring reliable performance for precision applications.
  • Low Noise: It features a low noise output, making it an ideal choice for noise-sensitive applications where power supply ripple needs to be minimized.
  • Adjustable Output: The output voltage is adjustable, providing flexibility in application design to meet various voltage requirements.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, enhancing its reliability and lifespan.
  • Overcurrent Protection: Overcurrent protection is integrated into the LT3050MPMSE#TRPBF to prevent damage from excessive load currents.

Applications

  • RF and Analog Circuitry
  • Medical Devices
  • Industrial Control Systems
  • High-End Audio Equipment
  • Portable Battery-Powered Devices

With its comprehensive set of features and protections, the LT3050MPMSE#TRPBF from Linear Technology stands out as a reliable and efficient solution for demanding applications where voltage regulation precision and stability are critical. The device's ability to maintain performance across a wide temperature range ensures its suitability for use in challenging environments, making it a versatile choice for designers and engineers.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1803 $60.9015
11+ $9.9941 $109.9351
16+ $9.6818 $154.9088
22+ $9.3695 $206.1290
28+ $9.0571 $253.5988
37+ $8.1202 $300.4474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,853 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess