The LT1107CN8-12 is a versatile and robust voltage regulator from Linear Technology, designed for a wide range of applications requiring a fixed 12V output. This component is part of the LT1107 series, known for its reliability and efficiency in power management tasks.
Key Features:
- Fixed Output: The device provides a stable 12V output, which is essential for consistent performance in electronic circuits.
- Wide Input Range: It operates over a broad input voltage range, making it suitable for applications with varying power supplies.
- High Efficiency: With its efficient design, the LT1107CN8-12 ensures minimal power loss, making it ideal for battery-powered devices.
- Low Dropout Voltage: The low dropout feature allows the regulator to continue operating even when the input voltage is very close to the output voltage, ensuring functionality under tight power conditions.
- Thermal Protection: The built-in thermal protection safeguards the device against overheating, which enhances its longevity and reliability.
- Short-Circuit Protection: The regulator includes short-circuit protection, preventing damage to the device and the circuit during fault conditions.
Applications:
The LT1107CN8-12 is suited for a variety of electronic devices and systems, including:
- Portable Electronics
- Automotive Electronics
- Industrial Control Systems
- Telecommunications Equipment
- Battery-Powered Devices
Product Specifications:
Parameter
Value
Output Voltage
12V
Package Type
8-Pin PDIP
Operating Temperature
-40°C to +85°C
Input Voltage Range
Varies with application
The LT1107CN8-12 from Linear Technology stands out for its consistent performance, durability, and adaptability, making it a top choice for engineers and designers looking for a reliable voltage regulation solution.