EN
  • EN
  • DE

RH5VA55AA-T1

Part No RH5VA55AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294708-RH5VA55AA-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5VA55AA-T1 CAD Model

Description

The RH5VA55AA-T1 is a voltage regulator from Ricoh, designed to provide a stable and accurate 5.5V output. This CMOS-based regulator offers low supply current consumption, low dropout voltage, and a small package, making it well-suited for portable and battery-powered applications. The inclusion of an overcurrent protection circuit enhances the reliability of the system.

Applications

  • Power supply for microcontrollers and microprocessors.
  • Voltage regulation in portable electronic devices.
  • Power management in wireless communication equipment.
  • Backup power systems.
  • Power supplies for sensors and instrumentation.
  • Battery-powered equipment.

Features

  • High Output Voltage Accuracy: Provides a stable and precise 5.5V output voltage.
  • Low Supply Current: Consumes minimal power, extending battery life.
  • Low Dropout Voltage: Maintains output voltage even with low input voltage.
  • Overcurrent Protection: Protects the regulator and the connected circuitry from excessive current.
  • Compact Package: Enables use in small, portable devices.
  • CMOS Construction: Provides high efficiency and reduced noise.

Benefits

  • Longer Battery Life: Reduced power consumption translates to extended operational time for battery-powered devices.
  • Improved System Reliability: Overcurrent protection safeguards the circuit, enhancing overall system stability and preventing damage.
  • Stable Voltage Supply: Guarantees a consistent 5.5V output, optimizing the performance of connected devices.
  • Miniaturization: The compact package allows for integration into devices with limited space.
  • Simplified Design: Requires few external components, streamlining the circuit design process.

Additional Details

The RH5VA55AA-T1 regulator typically operates with an input voltage range between 2.0V and 6.0V. It boasts a very low dropout voltage, allowing it to maintain a stable output even when the input voltage is only slightly higher than the output. The integrated overcurrent protection feature adds an extra layer of security, protecting the device from potential damage due to short circuits or excessive loads. Its small physical size and high efficiency make it an excellent choice for a variety of applications, especially those where power consumption and board space are critical considerations. This device is commonly used in applications requiring a stable and efficient 5.5V supply.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess