EN
  • EN
  • DE

RH5VL21AA-T1

Part No RH5VL21AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294718-RH5VL21AA-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5VL21AA-T1 CAD Model

Description

The RH5VL21AA-T1 is a voltage detector IC manufactured by Ricoh. This device monitors the input voltage and asserts a reset signal when the voltage falls below a specific threshold. Designed with low power consumption and high accuracy, it is suitable for applications requiring reliable voltage monitoring such as microcontrollers, memory devices, and other digital circuits.

Applications

  • Microcontroller Reset Circuit: Resets the microcontroller during power-up, power-down, or brownout conditions.
  • Memory Protection: Prevents data corruption in memory devices by detecting low voltage and initiating a write protect.
  • Battery Monitoring: Monitors the battery voltage level in portable devices.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies.
  • Embedded Systems: Ensures the proper operation of embedded systems by detecting voltage drops.
  • Industrial Control Systems: Protects sensitive electronics from voltage fluctuations in industrial environments.

Features

  • Precise Voltage Detection: Accurately detects when the input voltage falls below the specified threshold (2.1V).
  • Low Supply Current: Minimizes power consumption, ideal for battery-powered applications.
  • Small Package Size: Allows for compact design in portable devices and space-constrained applications.
  • Open Drain Output: Provides flexibility in interfacing with various microcontrollers and logic circuits.

Benefits

  • Data Integrity: Prevents data corruption by resetting the system when the voltage is unstable.
  • System Reliability: Ensures the proper startup and operation of electronic devices.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable applications.
  • Design Flexibility: Open drain output allows for easy integration with different logic levels.

Additional Details

The RH5VL21AA-T1 operates with a supply voltage range from 1.6V to 5.5V. It features a precise detection voltage of 2.1V, ensuring accurate voltage monitoring. The open-drain output configuration allows for flexible interfacing with different microcontrollers and logic circuits. This device is commonly used to protect against voltage drops, ensuring the safe and reliable operation of various electronic systems. The low power consumption makes it suitable for battery-powered applications where minimizing power drain is essential.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Yamaha
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Coilcraft
Lowest to $2.3539
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $10.8258

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess